The LT1085IM12 from Linear Technology is a robust, versatile low dropout voltage regulator designed to cater to a wide array of applications. This component is part of the LT1085 series, which are known for their high efficiency and reliability. The LT1085IM12 is capable of delivering up to 3A of continuous output current with a dropout voltage of typically 1.5V at full load, making it an excellent choice for linear power regulation in demanding environments.
This voltage regulator is characterized by its adjustable output from 1.25V to 30V, which provides design flexibility and makes it suitable for custom voltage requirements. Additionally, the LT1085IM12 features a fixed output version that is internally set to 12V, simplifying designs for standard 12V operations.
The device incorporates several protective features that enhance its durability and longevity. These include overcurrent protection, which safeguards the regulator from excessive loads, and thermal overload protection, which ensures the device operates within safe temperature ranges. The LT1085IM12 also benefits from safe area protection, which minimizes the risk of failure under extreme operating conditions.
With a wide operating temperature range, the LT1085IM12 is suitable for industrial applications. Its robustness is further accentuated by its package type, which is the 4-lead metal can (TO-3 package), known for excellent thermal performance and mechanical durability.
Applications of the LT1085IM12 are diverse, including but not limited to computer systems, power supplies, battery chargers, and high-power electronics. Its ability to maintain a stable output voltage despite variations in input voltage or load conditions makes it an invaluable component in precision voltage regulation scenarios.
Linear Technology's commitment to high-quality components ensures that the LT1085IM12 is a reliable choice for designers seeking a combination of performance, flexibility, and protection in their power management solutions.