Product Overview: Linear Technology's LT1373HVS8
The LT1373HVS8 is a versatile and high-performance step-up DC/DC converter from Linear Technology, designed to meet a wide range of power supply requirements. This compact and efficient device is capable of delivering high power outputs with minimal external components, making it an ideal choice for portable devices, instrumentation, and industrial applications.
Key Features
- Adjustable Output Voltage: The LT1373HVS8 allows for an adjustable output voltage, which can be set with a single external resistor. This feature provides flexibility and makes the device suitable for various applications that require different voltage levels.
- High Switching Frequency: With a switching frequency of up to 500kHz, the LT1373HVS8 enables the use of small, low-cost capacitors and inductors, reducing the overall size and cost of the power supply design.
- High Efficiency: The device's high efficiency minimizes heat generation, which is critical for performance and reliability, especially in compact and enclosed designs.
- Low Battery Supply Operation: The LT1373HVS8 can operate from low battery voltages, making it suitable for battery-powered applications where maximizing battery life is essential.
- Shutdown Mode: To conserve power, the LT1373HVS8 features a shutdown mode that reduces the supply current to less than 15µA, further extending battery life when the device is not in active use.
Applications
- Portable Devices
- Medical Instruments
- Industrial Controls
- Telecommunications Equipment
- DC Power Supply Systems
Package and Quality
The LT1373HVS8 is offered in an 8-lead SOIC package, which is designed for surface mount technology (SMT), providing a compact footprint for space-constrained applications. Linear Technology ensures high-quality standards, and the product is rigorously tested to meet the industry requirements for performance and reliability.
Conclusion
Overall, the LT1373HVS8 from Linear Technology stands out as a reliable and efficient solution for designers looking to create high-performance power supplies with a minimal external component count. Its versatility and high efficiency make it a go-to choice for a multitude of applications.