EN
  • EN
  • DE

NE575D

Part No NE575D
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description Specialty Telecom Circuit PDSO20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 0 m
Length 0 m
RoHS Non-Compliant
Width 0 m
Win Source Part Number 1081991-NE575D
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE575D CAD Model

Description

Introducing the NXP NE575D: A High-Performance Low Noise Amplifier

The NXP NE575D is a cutting-edge low noise amplifier (LNA) designed to deliver exceptional performance in a wide range of applications. This advanced component is part of NXP's extensive portfolio of RF solutions, catering to the ever-increasing demand for high-quality signal amplification in complex electronic systems.

Key Features

  • Low Noise Figure: The NE575D boasts a remarkably low noise figure, which ensures minimal signal degradation and maximizes the integrity of the received signal.
  • High Gain: With its high gain levels, this LNA can amplify weak signals to a more usable level, making it ideal for critical applications where signal strength is paramount.
  • Broadband Frequency Response: The device is designed to operate across a wide frequency range, providing versatility and making it suitable for various RF applications.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and the NE575D addresses this by operating with low power consumption, thereby extending the battery life of portable devices.

Applications

The NE575D is an excellent choice for a multitude of applications, including but not limited to:

  • Wireless communication systems
  • Global Positioning Systems (GPS)
  • Base stations
  • Cable TV systems
  • Satellite receivers

Quality and Reliability

NXP is renowned for its commitment to quality and reliability, and the NE575D is no exception. This LNA is built with high-quality materials and subjected to rigorous testing to ensure it meets the stringent requirements of the industry. Whether you're developing consumer electronics, communication infrastructure, or automotive systems, you can trust the NE575D to provide reliable performance in the most demanding environments.

Conclusion

With its combination of low noise amplification, high gain, and energy efficiency, the NXP NE575D is an indispensable component for designers looking to enhance the performance of their RF systems. Its robust design and wide application scope make it a smart choice for any project requiring superior signal processing capabilities.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess