EN
  • EN
  • DE

MC68EC000FU10

Part No MC68EC000FU10
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC68EC000FU10 Mot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Halogen Free Not Halogen Free
RoHS Non-Compliant
Win Source Part Number 1077574-MC68EC000FU10
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68EC000FU10 CAD Model

Description

The MC68EC000FU10 is another member of the Motorola (now NXP/Freescale) 68000 family of microprocessors, specifically a cost-reduced version for embedded applications. The 'EC' denotes 'Embedded Controller,' and the FU10 likely refers to its package type and clock speed, suggesting it operates at 10 MHz.

Applications

  • Embedded Control Systems. Applications requiring moderate processing power at a lower cost, such as industrial controllers.
  • Simple Automation Equipment. Controlling machinery or processes in a factory setting.
  • Handheld Devices. Early portable computing devices and instruments.
  • Low-end Consumer Electronics. Toys, games, and basic appliances.
  • Educational and Hobbyist Projects. A popular choice for learning about microprocessor architecture and embedded programming.

Features

  • 16-bit Data Bus. Provides a balance between data transfer speed and system cost.
  • 32-bit Internal Architecture. Offers robust processing capabilities for its class.
  • Reduced Memory Interface. Simplifies the design and lowers the cost of memory systems.
  • Low Power Consumption. Suitable for battery-powered or energy-conscious applications.
  • 10 MHz Clock Speed. Offers a decent performance level for many control-oriented tasks.
  • 24-bit Address Space. Can access up to 16 MB of memory.

Benefits

  • Cost-Effective Solution. The reduced features and simplified interface make it a budget-friendly option.
  • Adequate Processing Power. Sufficient performance for many embedded control tasks.
  • Simplified System Design. The reduced memory interface simplifies integration into a system.
  • Low Power Consumption. Extends battery life in portable applications.
  • Mature Architecture. Benefit from a wealth of documentation, tools, and existing code.

Additional Details

The MC68EC000FU10 lacks the full memory management capabilities of the standard MC68000, making it ideal for systems where memory protection is not critical. It uses a simpler memory interface, which reduces the number of external components required. It provides a set of versatile addressing modes and instructions for efficient data manipulation and control. The device is often found in PLCC or other surface-mount packages for compact designs. The 10MHz clock speed allows for real-time control and monitoring in various embedded applications.

You May Also Be Interested in

Meled
Lowest to $0.1172
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Sunlord
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8986 $59.5944
10+ $12.2245 $122.2450
15+ $11.8426 $177.6390
21+ $11.4605 $240.6705
27+ $11.0785 $299.1195
35+ $9.9325 $347.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess