EN
  • EN
  • DE

PMMAD1103-LF

Part No PMMAD1103-LF
Manufacturer Protek Devices
Catalog OEM Parts (O - R)
Description PMMAD1103 Series 8 Channel 5 pF 1.2 Vf Steering Diode Array - SOIC-14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 5 pF
Mounting SMD (SMT)
Case / Package SO
Depth 4 mm
Direction Unidirectional
Forward Voltage 1.2 V
Lead Free Yes
Leakage Current 100 nA
Length 8.75 mm
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Channels 8
Number of Pins 14
Peak Non-Repetitive Surge Current 40 A
Radiation Hardening No
RoHS Compliant
Schedule B 8536300000
Working Voltage 50 V
Win Source Part Number 1085708-PMMAD1103-LF
Categories OEM Parts(O-R)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMMAD1103-LF CAD Model

Description

The PMMAD1103-LF is a surface mount unidirectional TVS diode designed and manufactured by Protek Devices.

  • Capacitance: 5 pF
  • Leakage Current: 100 nA
  • Working Voltage: 50 V
  • Forward Voltage: 1.2 V
  • Peak Non-Repetitive Surge Current: 40 A
  • Channels: 8
  • Pins: 14
  • Current Rating: -
  • Maximum Operating Temperature: 150 °C
  • RoHS: Compliant
  • Lead-Free: Yes
  • Manufacturer: Protek Devices

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Chilisin
Lowest to $0.0084
Qualcomm
Lowest to $3.2640
Murata Electronics North America
Need more? Email Us
Qorvo US Inc.
Lowest to $1.9589
Hitachi, Ltd
Need more? Email Us
Ricoh
Need more? Email Us
Ericsson
Need more? Email Us
Pericom
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,044 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess