EN
  • EN
  • DE

PCTCN7080

Part No PCTCN7080
Manufacturer PCTEL, Inc.
Catalog RF Antennas
Description RF ANT 805MHZ WHIP STR NMO MNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr PCTEL, Inc.
Series PCTCN
Package Bulk
Product Status Active
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 805MHz
Frequency Range 740MHz ~ 870MHz
Antenna Type Whip, Straight
Number of Bands 1
VSWR 2
Power - Max 150 W
Mounting Type NMO Mount
Height (Max) 3.300" (83.82mm)
Applications 2G, 3G, 5G, Bluetooth, Cellular, LMR/TETRA/P25, LTE
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8517.71.0000
Win Source Part Number 867026-PCTCN7080
Ultra Librarian 3D Model Ultra Librarian PCTCN7080 CAD Model

Description

The 867026-PCTCN7080 is an RF antenna from PCTEL, Inc. It belongs to the PCTCN series and is designed for various RF and wireless applications.

  • Applications: 2G, 3G, 5G, Bluetooth, cellular, LMR/TETRA/P25, and LTE
  • Frequency Range: 740MHz to 870MHz
  • Center Frequency: 805MHz
  • Maximum Power: 150W
  • VSWR: 2
  • Mount: NMO mount
  • Height: 3.300" (83.82mm)
  • Reliable Performance: In a wide range of applications
  • Compact Design: Durable construction
  • Suitable for: Both indoor and outdoor use
  • Reliable Choice: For a wireless communication system or a cellular network

You May Also Be Interested in

Anaren
RF ANT 866MHZ WHIP STR U.FL CONN
Need more? Email Us
Taoglas Limited
RF ANT 3.4GHZ FLAT PATCH SMA MAL
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ/5.2GHZ PCB TRACE
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ PCB TRACE IPEX ADH
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP TILT SMA MALE
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ FLAT PATCH IPEX
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP/TILT CONN MT
Need more? Email Us
TE Connectivity
RF ANT 859MHZ/1.9GHZ PCB TRACE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9378 $59.6890
12+ $9.7951 $117.5412
19+ $9.4890 $180.2910
26+ $9.1829 $238.7554
33+ $8.8769 $292.9377
44+ $7.9586 $350.1784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess