EN
  • EN
  • DE

MC74HC30DR2

Part No MC74HC30DR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Single 8-input, 2-V to 6-V NAND gate 14-SOIC -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function NAND
RoHS Non-Compliant
Win Source Part Number 1077803-MC74HC30DR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74HC30DR2 CAD Model

Description

The MC74HC30DR2 is a high-speed silicon-gate CMOS 8-input NAND gate. This device operates at speeds comparable to low power Schottky TTL logic, while providing the low power consumption inherent in CMOS integrated circuits. The device is fully specified for operation from 2 V to 6 V. It is used to implement logic functions in digital electronic circuits. The device contains a single 8-input NAND gate.

Applications

  • Logic gates
  • Address decoding
  • Control circuits
  • Data processing
  • Industrial automation

Features

  • High Speed: tPD = 11 ns (typ) at VCC = 5V
  • Low Power Dissipation: ICC = 1 μA (max) at TA = 25°C
  • High Noise Immunity: VNIH = VNIL = 30 % VCC
  • Output Drive Capability: 10 LSTTL Loads
  • Outputs Directly Interface to CMOS, NMOS, and TTL
  • Operating Voltage Range: 2 V to 6 V
  • Low Input Current: 1 μA max

Benefits

  • Improved system performance due to high-speed operation.
  • Reduced power consumption allows for longer battery life and energy savings.
  • High noise immunity ensures reliable operation in noisy environments.
  • Simplified integration with various logic families.
  • Flexible operating voltage allows for use in a variety of applications.

Additional Details

The MC74HC30DR2 is packaged in a SOIC-14 (Small Outline Integrated Circuit) package suitable for surface mount technology. The device is designed to operate over a temperature range of -55°C to +125°C. The output can drive 10 LSTTL loads, providing sufficient drive for most applications. The propagation delay is typically 11 ns at 5V. The extremely low input current ensures minimal loading on the driving circuit. This device finds widespread use in various digital electronic systems where high speed and low power consumption are essential requirements.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess