EN
  • EN
  • DE

M29W800DT-70ZE6

Part No M29W800DT-70ZE6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073630-M29W800DT-70ZE6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W800DT-70ZE6 CAD Model

Description

STMicroelectronics M29W800DT-70ZE6 Flash Memory

The M29W800DT-70ZE6 is a high-speed, low-power flash memory device from STMicroelectronics, designed to provide reliable storage solutions for a wide range of applications. With an 8-megabit capacity, this versatile flash memory chip is capable of accommodating both boot code and program data, making it an ideal choice for embedded systems, consumer electronics, and automotive applications where dependable data retention and quick access times are crucial.

Key Features

  • Memory Capacity: The M29W800DT-70ZE6 offers an 8-megabit (1M x 8-bit or 512K x 16-bit) memory capacity, providing ample space for storing critical code and data.
  • Access Time: This memory device boasts a fast access time of 70ns, ensuring rapid read operations which are essential for high-performance computing tasks.
  • Flexible Organization: Users can choose between byte and word configurations (1M x 8-bit or 512K x 16-bit), providing flexibility in how data is stored and accessed.
  • Programming: It supports standard and fast byte/word programming, which allows for efficient updates and modifications of stored data.
  • Low Power Consumption: Designed with power efficiency in mind, the M29W800DT-70ZE6 operates with low power consumption, making it suitable for portable and battery-powered devices.
  • Temperature Range: This robust flash memory chip operates within an extended temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

  • Embedded Systems
  • Automotive Electronics
  • Consumer Electronics
  • Telecommunications
  • Networking Hardware

The M29W800DT-70ZE6 also features a high level of endurance, with block erase and program cycles that extend the longevity of the device. Security is enhanced through a hardware lock that protects the first or last block of the memory, which is typically used for storing boot code. Additionally, the device is packaged in a 48-pin TSOP (Thin Small Outline Package), which is conducive to compact PCB (Printed Circuit Board) designs.

Overall, the M29W800DT-70ZE6 from STMicroelectronics is a reliable and flexible flash memory solution that meets the rigorous demands of modern electronic applications, ensuring data integrity and swift access to critical information when it matters most.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 854 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess