EN
  • EN
  • DE

MSM514400A-70SJ

Part No MSM514400A-70SJ
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080449-MSM514400A-70SJ
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM514400A-70SJ CAD Model

Description

The MSM514400A-70SJ is a 4,194,304-bit Dynamic RAM (DRAM) organized as 4M x 1 bit, manufactured by OKI. The '-70' designation indicates a 70ns access time. This DRAM is suitable for applications requiring a moderate access speed and a large memory capacity.

Applications

  • Embedded systems
  • Data storage in industrial equipment
  • Memory for simple graphic displays
  • Buffer memory in communication devices
  • Applications requiring moderate-speed memory

Features

  • Organization: 4,194,304 bits (4M x 1)
  • Access Time: 70ns
  • Power Supply Voltage: 5V
  • Package: SOJ (Small Outline J-lead)
  • Refresh: Standard DRAM refresh requirements
  • Input/Output: TTL compatible

Benefits

  • High Capacity: 4Mbit storage allows for storing a significant amount of data.
  • Reasonable Access Time: 70ns access time is sufficient for many applications.
  • Compact Size: SOJ package helps minimize board space.
  • TTL Compatibility: Simplifies interfacing with other digital components.
  • Cost-Effective: Offers a good balance of performance and cost.

Additional Details

The MSM514400A-70SJ operates on a 5V power supply and requires periodic refresh cycles to maintain data. Decoupling capacitors should be used near the power pins to minimize noise. The datasheet should be consulted for detailed timing and operating characteristics. Proper ESD precautions should be taken when handling the device.

This DRAM offers a suitable solution for embedded systems and other applications where a large amount of memory is needed at a reasonable speed. Its standard DRAM characteristics make it relatively easy to integrate into existing designs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $1.4033

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess