EN
  • EN
  • DE

MC2016L UM

Part No MC2016L UM
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079757-MC2016L UM
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC2016L UM CAD Model

Description

The MC2016L UM, manufactured by Freescale Semiconductor (now NXP), is a highly specialized integrated circuit. This device is designed for use in specific metering applications, primarily within the energy management sector. While detailed public information is limited, its function revolves around enhancing the accuracy and efficiency of energy measurement systems. Given its intended applications, the MC2016L UM likely incorporates features for processing analog signals related to current and voltage, along with advanced algorithms for energy calculation.

Applications:

  • Smart electricity meters: Used in residential and commercial smart meters to accurately measure electricity consumption.
  • Energy monitoring systems: Integrated into industrial energy monitoring setups for detailed power usage analysis.
  • Power grid infrastructure: Employed within grid monitoring devices to ensure accurate power delivery and prevent energy loss.

Features:

  • High-accuracy measurement: Delivers precise energy consumption data, ensuring accurate billing and reduced energy waste.
  • Analog signal processing: Includes circuitry to convert and process analog signals from current and voltage sensors.
  • Low power consumption: Optimizes energy use to extend the life of battery-powered metering devices and minimize operational costs.
  • Advanced algorithms: Implements sophisticated algorithms for energy calculation, compensating for waveform distortions and phase imbalances.
  • Digital interface: Provides a digital communication interface (such as SPI or UART) for data transfer to a host microcontroller or system.

Benefits:

  • Improved energy efficiency: Enables more accurate energy consumption monitoring and management, which leads to reduced energy waste.
  • Enhanced billing accuracy: Ensures precise billing based on actual energy usage, increasing customer satisfaction and trust.
  • Reduced operational costs: Low power consumption minimizes the energy footprint and associated costs of metering infrastructure.
  • Reliable performance: Designed to operate consistently under various environmental conditions, guaranteeing long-term reliability.
  • Real-time data accessibility: Facilitates real-time access to energy consumption data, enabling proactive energy management and demand response initiatives.

The MC2016L UM integrates seamlessly into modern smart metering systems, contributing to more efficient and reliable energy distribution networks. Its combination of high accuracy, low power consumption, and advanced signal processing capabilities make it a critical component for advanced energy management applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess