Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 143012-MAX213CDBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX213CDBR CAD Model

Description

The MAX213CDBR is an advanced product from Texas Instruments, a globally recognized leader in the field of semiconductor technology.

  • Product Type: Interface transceiver
  • Voltage: 5V
  • Charge Pump: Dual charge pump
  • Data Rates: Up to 120kbps
  • Power Consumption: Very low power consumption
  • ESD Resistance: Resistant to electrostatic discharge
  • Package: 28-pin SSOP (Shrink Small Outline Package)

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16TSSOP
Need more? Email Us
ECAD model for MAX232AEUE+
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SOIC
Need more? Email Us
ECAD model for MAX3223ECDW
Maxim Integrated
IC TRANSCEIVER 4/0 16TSSOP
Need more? Email Us
ECAD model for MAX3043CUE+
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC
Need more? Email Us
ECAD model for TRSF3238EIDWR
Texas Instruments
IC TRANSCEIVER 0/2 8SOIC
Need more? Email Us
ECAD model for SN65LVDT9637BD
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32450EIUZ-T7A
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 20TSSOP
Lowest to $5.9091
ECAD model for ICL3223EIVZ-T7A
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2021AT-330E/MD
Intersil
IC TRANSCEIVER FULL 2/2 20PDIP
Need more? Email Us
ECAD model for ICL3225ECPZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6089 $56.3115
85+ $1.3201 $112.2085
135+ $1.2789 $172.6515
185+ $1.2376 $228.9560
235+ $1.1964 $281.1540
315+ $1.0726 $337.8690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention