EN
  • EN
  • DE

LIS3MDLTR

Part No LIS3MDLTR
Manufacturer STMicroelectronics
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description Digital output magnetic sensor: ultra-low-power, high-performance 3-axis magnetometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Compass/Magnetometer
Technology Magnetoresistive
Axis X, Y, Z
Output Type I2C, SPI
Sensing Range ±0.4mT, ±0.8mT, ±1.2mT, ±1.6mT
Operating Supply Voltage 1.9 V ~ 3.6 V
Maximum Supply Current 270μA (Typ)
Resolution 16 b
Operating Temperature Range -40°C ~ 85°C (TA)
Features Selectable Scale
Package 12-VFLGA
Win Source Part Number 1196494-LIS3MDLTR
Manufacturer Homepage www.st.com
Family Name LIS3MDL
Introduction Date February 01, 2013
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LIS3MDLTR CAD Model

Description

STMicroelectronics LIS3MDLTR 3-Axis Magnetometer

The LIS3MDLTR from STMicroelectronics is a high-performance 3-axis digital magnetometer that is designed to deliver precise magnetic field measurements. This compact sensor is part of ST's MEMS family and is ideal for a variety of applications, including compassing, navigation, and for enhancing features in consumer electronics like smartphones and wearables.

Key Features

  • Ultra-Low Power Consumption: The device is optimized for low-power operations, making it suitable for battery-powered applications where efficiency is crucial.
  • High Accuracy: With a full-scale range of ±4/±8/±12/±16 gauss, the LIS3MDLTR provides high-resolution measurements for precise heading detection.
  • Advanced Calibration: The sensor includes onboard hard-iron calibration to compensate for environmental interference, ensuring reliable and consistent readings.
  • I2C/SPI Digital Interface: Flexible connectivity options are provided through I2C and SPI interfaces, facilitating easy integration into a variety of systems.
  • Temperature Sensor: An integrated temperature sensor allows for temperature compensation of the magnetic sensor readings, enhancing overall accuracy.
  • Compact Form Factor: The small size of the LIS3MDLTR (LGA package) makes it easy to incorporate into space-constrained designs without sacrificing performance.

Applications

The versatility of the LIS3MDLTR allows it to be used in a multitude of applications, including but not limited to:

  • Smartphones and tablets for compass and navigation functions
  • Wearable devices for activity tracking and navigation
  • Industrial applications such as drone heading control and positioning
  • Telematics and navigational aids for automotive use

With its robust design and high-performance capabilities, the LIS3MDLTR magnetometer from STMicroelectronics is an excellent choice for developers looking to enhance their products with reliable and accurate magnetic field sensing.

You May Also Be Interested in

TE Connectivity
SENSOR MR ANALOG 8TDFN / AMR Switching-Sensor
Lowest to $1.8398
Honeywell
3-Axis Magnetic Sensor | SENSOR MR WHEAT BRDG 16LPCC
Need more? Email Us
Texas Instruments
SENSOR HALL EFFECT ANALOG TO92-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.5003
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
Lowest to $0.4256
Melexis Technologies NV
MAGNETIC SWITCH SPEC PURP 4SIP / Hall Effect Sensor 25mA 12V Automotive Bulk
Lowest to $13.0573
Infineon Technologies
MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.5814
Infineon Technologies
MAG SWITCH SPEC PURP SSO-2-2 / Digital Switch Special Purpose Current Source Hall Effect PG-SSO-2-2
Lowest to $3.2640
Allegro MicroSystems, LLC
PROGRAMMABLE LINEAR W/EEPROM, SE / High-Precision, Highly Programmable Linear Hall-Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and Advanced Output Linearization
Lowest to $1.3289

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0391 $52.5083
27+ $3.7835 $102.1545
42+ $3.6557 $153.5394
59+ $3.4000 $200.6000
77+ $3.2722 $251.9594
96+ $3.1444 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,090 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess