EN
  • EN
  • DE

LTM8061V41

Part No LTM8061V41
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072801-LTM8061V41
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM8061V41 CAD Model

Description

The LTM8061V41 is a high-performance, micro-module (μModule) step-down regulator from Linear Technology. This compact and efficient power management solution is designed to simplify the process of converting a higher voltage to a lower voltage with its integrated inductor, power switches, and control circuitry, all encapsulated within a small form factor package.

Key Features

  • Versatile Input Range: The LTM8061V41 operates over a wide input voltage range, accommodating various supply levels to deliver a stable output.
  • Adjustable Output Voltage: Users can set the output voltage to meet their specific requirements, providing flexibility across different applications.
  • High Efficiency: Designed with energy efficiency in mind, the LTM8061V41 maximizes battery life and reduces heat generation.
  • Integrated Components: The inclusion of an inductor and other essential components within the module simplifies design and accelerates time-to-market.
  • Thermal Performance: The product is engineered to operate reliably across a wide temperature range, ensuring performance even in demanding conditions.
  • Compact Size: Its small footprint makes the LTM8061V41 ideal for space-constrained applications.

Applications

The LTM8061V41 is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Industrial Control Systems
  • Automotive Supplies
  • Portable Devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTM8061V41 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by designers and engineers in critical applications.

Technical Specifications

Parameter Value
Input Voltage Range 3.6V to 42V
Output Voltage Range 0.8V to 10V
Output Current Up to 2.5A
Operating Temperature Range -40°C to +125°C
Package Compact LGA and BGA packages

For more information about the LTM8061V41, including detailed datasheets, application notes, and design resources, please visit Linear Technology's official website or contact their support team for technical assistance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess