EN
  • EN
  • DE

HT244A

Part No HT244A
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063593-HT244A
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT244A CAD Model

Description

The HT244A from Texas Instruments is a high-performance, precision integrated circuit designed for a wide range of applications. This product is renowned for its reliability and versatility, making it an ideal choice for professionals in the electronics industry. The HT244A is part of Texas Instruments' extensive product line, which is synonymous with quality and innovation.

Key Features

  • High Precision: The HT244A is engineered for accuracy, ensuring precise performance in critical applications.
  • Durability: Built with robust materials, this component is designed to withstand challenging conditions and provide a long service life.
  • Low Power Consumption: It operates with minimal power, making it suitable for battery-powered or energy-efficient devices.
  • Wide Operating Temperature Range: This product functions reliably across a broad range of temperatures, making it adaptable to various environments.

Applications

The HT244A is used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Communication devices
  • Power management systems
  • Medical equipment

Technical Specifications

The HT244A boasts technical specifications that meet the demanding requirements of modern electronic systems. Some of its specifications include:

  • Input Voltage Range: Specified for your application needs
  • Output Current: Optimized for efficiency and performance
  • Package Type: Available in industry-standard packaging options
  • Quality Standards: Manufactured under strict quality control measures

Support and Resources

At Texas Instruments, we provide comprehensive support and resources for our products. Customers can access a wide range of tools, including:

  • Data sheets with detailed product information
  • Application notes to assist in product implementation
  • Technical support from experienced engineers
  • Online forums and communities for peer-to-peer assistance

Choose the HT244A for your next project and benefit from the quality and performance that Texas Instruments is known for.

You May Also Be Interested in

Panasonic
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess