EN
  • EN
  • DE

MIC29373BU

Part No MIC29373BU
Manufacturer Micrel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078782-MIC29373BU
Categories OEM Parts(M-N)
Manufacturer Micrel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIC29373BU CAD Model

Description

The MIC29373BU is a high-current low-dropout (LDO) voltage regulator manufactured by Micrel. It is designed to provide a stable and accurate output voltage with a minimal voltage drop between the input and output, making it suitable for applications where the input voltage is close to the desired output voltage. This regulator is part of Micrel's broad portfolio of power management solutions, known for their reliability and performance.

Applications:

  • Automotive Electronics: Powers critical systems like engine control units (ECUs) and infotainment systems.
  • Industrial Control Systems: Provides regulated power for sensors, actuators, and microcontrollers.
  • Battery-Powered Devices: Extends battery life in portable equipment due to its low dropout voltage and quiescent current.
  • Post-Regulation for Switching Power Supplies: Reduces ripple and noise in switching power supply outputs.
  • Microcontroller Power Supplies: Delivers a clean and stable power source for microcontrollers and digital logic circuits.

Features:

  • Low Dropout Voltage: Ensures regulation even with a small difference between input and output voltage.
  • High Output Current Capability: Can supply substantial current to the load.
  • Reverse Battery Protection: Prevents damage from accidental reverse polarity connection.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Over Temperature Protection: Shuts down the regulator if it overheats, preventing damage.

Benefits:

  • Improved Efficiency: Low dropout voltage minimizes power dissipation, leading to higher efficiency.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in battery-powered applications.
  • Robust Protection: Built-in protection features enhance system reliability and prevent damage.
  • Stable Output Voltage: Provides a consistent and accurate output voltage under varying load conditions.
  • Simplified Design: Requires few external components, simplifying the overall system design.

The MIC29373BU is typically available in a TO-220 package, allowing for effective heat dissipation. It's designed to be a robust and reliable solution for a wide range of power regulation needs. The specific output voltage is pre-set by Micrel, and the device is designed for ease of use with minimal external components required. It is designed for applications requiring a stable voltage supply at high current levels.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess