EN
  • EN
  • DE

LTC220344JK

Part No LTC220344JK
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072099-LTC220344JK
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC220344JK CAD Model

Description

The LTC220344JK from Linear Technology is a high-performance integrated circuit designed for precision analog to digital conversion applications. This product stands out in the market for its exceptional accuracy, low noise, and high-speed operation, making it an ideal choice for a wide range of industrial, medical, and communication systems.

Key Features

  • High Precision: The LTC220344JK offers outstanding precision with its high-resolution analog to digital conversion. This ensures that even the smallest signal variations are captured, making it perfect for sensitive applications.
  • Low Noise: With its low noise performance, the LTC220344JK ensures signal integrity is maintained, providing clean and reliable data for your critical measurements.
  • High-Speed Operation: This component is capable of fast data rates, allowing for rapid signal processing and timely system responses, which is crucial for high-speed applications.
  • Durable Design: Built to last, the LTC220344JK is manufactured with robust materials and adheres to stringent quality standards, ensuring long-term reliability and performance.
  • Easy Integration: The compact form factor and standardized pin configuration facilitate easy integration into various circuit designs without the need for extensive redesigns or specialized components.

Applications

The versatility of the LTC220344JK allows it to be used in a multitude of applications, including:

  • High-Precision Instrumentation
  • Data Acquisition Systems
  • Medical Imaging Equipment
  • Communication Infrastructure
  • Industrial Process Control

Technical Specifications

The LTC220344JK boasts technical specifications that meet the demands of even the most stringent applications:

  • Resolution: High-Resolution ADC
  • Input Type: Differential/Single-Ended Inputs
  • Interface: Digital Serial Interface
  • Supply Voltage: Optimized for Low-Power Operation
  • Operating Temperature Range: Specified for Commercial and Industrial Environments

Linear Technology's LTC220344JK is a testament to the company's commitment to delivering high-quality and reliable components that exceed the expectations of engineers and product designers across various industries.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess