Introducing the LTC5572EUFTRPBF from Linear Technology
The LTC5572EUFTRPBF is a high-performance, active double-balanced mixer from Linear Technology, designed to provide exceptional frequency conversion flexibility with a wide input frequency range. This advanced mixer component is ideal for RF and microwave communication systems, where precise and efficient signal processing is crucial for high-quality performance.
At the heart of the LTC5572EUFTRPBF lies its ability to operate over an extended RF frequency range from 30MHz to 6GHz, making it suitable for various applications including cellular base stations, wireless infrastructure, and broadband wireless services. The device also features a wide LO frequency range from 30MHz to 6GHz, providing designers with the versatility to work across multiple frequency bands.
The LTC5572EUFTRPBF boasts an impressive conversion gain of 2dB, which helps to maintain signal integrity by compensating for losses that may occur during the mixing process. Additionally, the mixer exhibits an excellent IIP3 (Input Third-Order Intercept) performance of 26dBm at 900MHz, which is indicative of its ability to handle high input power levels without significant distortion, making it an excellent choice for high dynamic range receivers.
This mixer operates on a single supply voltage ranging from 3.3V to 5.25V, which allows for flexibility in power supply design and compatibility with a variety of system architectures. The LTC5572EUFTRPBF also features an integrated LO buffer, which simplifies the LO drive requirement and reduces the need for external components.
Linear Technology has packaged the LTC5572EUFTRPBF in a compact, 16-lead QFN package that measures just 4mm x 4mm. This small footprint is ideal for space-constrained applications and contributes to the reduction of overall system size.
In summary, the LTC5572EUFTRPBF from Linear Technology is a highly versatile and efficient active mixer component that offers excellent frequency conversion capabilities, robust linearity, and a compact form factor. Its wide frequency range, high dynamic performance, and ease of integration make it an outstanding solution for modern RF and microwave communication systems.