The LD111718VLD18V from STMicroelectronics is a high-performance, low-dropout voltage regulator designed to provide a stable and reliable power supply for a wide range of applications. This device is particularly well-suited for sensitive electronic equipment where a precise and constant voltage is critical for optimal operation.
Key Features
- Output Voltage: The LD111718VLD18V offers a fixed output voltage of 1.8V, which is ideal for powering low-voltage digital circuits.
- High Accuracy: This voltage regulator provides excellent load and line regulation, ensuring a stable output even with varying input voltages and load conditions.
- Low Dropout: The low dropout feature of this device allows it to continue delivering a regulated output voltage even when the input voltage is very close to the output voltage, maximizing efficiency.
- Current Capacity: With an ability to supply up to 1A of output current, the LD111718VLD18V can cater to the needs of high-demand applications.
- Thermal Protection: The built-in thermal shutdown feature protects the device from damage caused by overheating, ensuring long-term reliability and safety.
- Package Type: The voltage regulator is available in a compact VLD package, making it suitable for space-constrained applications.
Applications
The LD111718VLD18V is versatile and can be used in a variety of applications, including:
- Battery-powered devices
- Portable media players
- Microcontroller power supply
- Mobile phones and PDAs
- Networking and telecom equipment
- Peripheral and add-on cards
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the LD111718VLD18V voltage regulator is no exception. It is manufactured using a robust process that ensures high reliability and performance over a wide temperature range, making it a trusted choice for critical and demanding applications.