EN
  • EN
  • DE

LT3009EDXTRPBF

Part No LT3009EDXTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071568-LT3009EDXTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3009EDXTRPBF CAD Model

Description

Product Overview: LT3009EDXTRPBF

The LT3009EDXTRPBF is a high-performance, micropower, CMOS voltage regulator produced by Linear Technology, which is renowned for its expertise in analog integrated circuits and power management devices. This regulator is designed to deliver a continuous output current up to 20mA with a dropout voltage of merely 300mV at full load, making it an ideal choice for battery-powered and portable applications where efficiency and extended battery life are critical.

Key Features

  • Low Dropout Voltage: The LT3009EDXTRPBF boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life.
  • Wide Input Voltage Range: With an input voltage range from 1.6V to 20V, this regulator can accommodate a broad spectrum of power sources, from single-cell batteries to higher voltage supplies.
  • Adjustable Output: The output voltage can be set anywhere from 1.22V to 20V with external resistors, providing design flexibility for various applications.
  • High Accuracy: Output voltage accuracy is maintained within ±2% over line, load, and temperature variations, ensuring reliable performance under diverse operating conditions.
  • Low Quiescent Current: The device features an ultra-low quiescent current of only 3µA, which minimizes power consumption when in standby mode.
  • Thermal Protection: Thermal shutdown and current limit protections are integrated into the device, safeguarding it against overheating and overcurrent conditions.
  • Stable with Low-ESR Capacitors: The LT3009EDXTRPBF remains stable with ceramic capacitors as low as 2.2µF, reducing the need for bulky and expensive tantalum or aluminum electrolytic capacitors.

Applications

The LT3009EDXTRPBF is versatile and can be used in various applications, including but not limited to:

  • Portable and Battery-Powered Equipment
  • Wireless and RF Devices
  • Automotive Power Supplies
  • Medical Devices
  • Power Management for PDAs and Mobile Phones

This product is available in a small 2mm x 3mm DFN package, providing a compact solution for space-constrained applications. Its robust design and comprehensive features make the LT3009EDXTRPBF a reliable and efficient choice for designers seeking a high-quality voltage regulator.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess