EN
  • EN
  • DE

LT1079AMJ883C

Part No LT1079AMJ883C
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description OP Amp Quad GP ±22V/44V 14-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071264-LT1079AMJ883C
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1079AMJ883C CAD Model

Description

Product Overview: LT1079AMJ883C

The LT1079AMJ883C is a high-performance, precision operational amplifier (op-amp) from Linear Technology, a brand of Analog Devices, designed to cater to a wide range of applications that demand accuracy and stability. This operational amplifier is well-suited for military and aerospace applications, as indicated by its '883C' suffix, which signifies compliance with stringent military specifications (MIL-SPEC).

Key Features

  • Low Input Offset Voltage: The LT1079AMJ883C boasts a low input offset voltage, which is critical for applications requiring precise signal amplification without significant deviation or error.
  • High Gain Bandwidth Product: With its high gain bandwidth product, this op-amp can handle a wide range of frequencies without sacrificing the integrity of the signal amplification, making it versatile for various electronic circuits.
  • Low Noise: The device is designed to have low noise characteristics, ensuring clear and accurate signal processing in noise-sensitive applications.
  • Stable with Capacitive Loads: This op-amp can drive capacitive loads with stability, which is essential for applications involving capacitive sensors or long cable runs.
  • Multiple Operating Modes: The LT1079AMJ883C can operate in different modes, such as inverting, non-inverting, and differential, providing flexibility in circuit design.

Durable and Reliable Construction

The LT1079AMJ883C is encapsulated in a durable metal can (TO-99 package), which provides excellent thermal performance and shields the internal circuitry from environmental stress and electromagnetic interference (EMI). This robust packaging ensures reliable operation even under harsh conditions.

Applications

Thanks to its precision and robustness, the LT1079AMJ883C is ideal for a variety of critical applications, including:

  • Instrumentation amplifiers
  • Data acquisition systems
  • Analog filters
  • Military and aerospace electronics
  • High-precision control systems

Overall, the LT1079AMJ883C from Linear Technology stands out as a high-quality operational amplifier that meets the rigorous demands of military-grade and precision-critical applications, offering designers a reliable and versatile component for their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess