EN
  • EN
  • DE

MIC2973A12BU

Part No MIC2973A12BU
Manufacturer Micrel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078784-MIC2973A12BU
Categories OEM Parts(M-N)
Manufacturer Micrel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIC2973A12BU CAD Model

Description

The MIC2973A12BU is a 7.5A low dropout regulator (LDO) from Micrel, designed to deliver a stable 12V output voltage. It is characterized by its low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage. This makes it well-suited for applications where minimizing power dissipation and maximizing efficiency are critical.

Applications:

  • Powering Industrial Equipment: Providing stable 12V power to various industrial control systems and devices.
  • Telecommunications Infrastructure: Supplying regulated power to telecom equipment and network devices.
  • Post-Regulation in Switching Power Supplies: Filtering and stabilizing the output of switching power supplies for sensitive applications.
  • High-Current Microcontroller Power: Providing a reliable 12V supply for microcontrollers and processors that require high current.
  • Battery Chargers: Serving as a stable voltage source in battery charging circuits.

Features:

  • 7.5A Output Current Capability: Capable of delivering up to 7.5 amps of continuous current.
  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage differential.
  • Fixed 12V Output: Provides a precisely regulated 12V output voltage.
  • Overcurrent and Thermal Protection: Protects the regulator from damage due to excessive current or temperature.
  • Reverse Battery Protection: Prevents damage in case of accidental reverse polarity connection.

Benefits:

  • High Efficiency: Low dropout voltage minimizes power loss and improves overall efficiency.
  • Reliable Power Supply: Provides a stable and consistent 12V output voltage.
  • Robust Protection: Built-in protection features enhance system reliability and prevent damage.
  • Simplified Design: Requires minimal external components for operation.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

The MIC2973A12BU typically comes in a TO-220 or similar package that facilitates heat dissipation. It is commonly used in applications that require a stable and relatively high-current 12V supply, such as powering motors, actuators, or other industrial components. The low dropout characteristic is especially beneficial in scenarios where the input voltage may fluctuate or be close to the desired 12V output.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess