Product Overview: LT1181IN from Linear Technology
The LT1181IN is a versatile dual RS232 driver/receiver IC that includes a capacitor voltage converter to furnish a complete integrated solution for serial communication according to the RS232 standard. Manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits, the LT1181IN is designed for applications that require reliable data transmission and reception over long distances or in electrically noisy environments.
Key Features
- Dual Driver/Receiver: The LT1181IN features two drivers and two receivers, making it ideal for full-duplex communication.
- On-Chip Charge Pump: The integrated charge pump circuit generates the necessary RS232 voltage levels (+/-10V) from a single 5V supply, reducing the need for multiple power supplies and simplifying design.
- Low Power Shutdown: It includes a low power shutdown mode that reduces the supply current to 10µA, providing power savings in battery-operated systems.
- Flow-Through Pinout: The flow-through design simplifies PCB layout by allowing input/output pins to be placed on opposite sides of the IC, minimizing the risk of crosstalk.
- Electrostatic Discharge (ESD) Protection: The device offers protection against ESD events, enhancing the robustness of the end application.
Applications
The LT1181IN is suitable for a wide range of applications, including:
- Portable Computing
- Networking Equipment
- Peripherals and Printers
- Industrial Control Systems
- Point of Sale (POS) Terminals
Reliability and Performance
The LT1181IN is built to meet the high standards of reliability and performance that Linear Technology is known for. Its rugged design ensures that it can withstand the rigors of industrial environments, while its precise specifications guarantee consistent performance for critical communication applications.
Conclusion
With its integrated features and robust design, the LT1181IN from Linear Technology is an excellent choice for designers looking to implement RS232 communication in their products without compromising on space, power, or reliability. Its ease of use and comprehensive functionality make it a valuable component in any serial communication interface.