STMicroelectronics M27512-2FI EPROM Overview
The M27512-2FI from STMicroelectronics is a high-speed Electrically Programmable Read Only Memory (EPROM) module that provides a robust storage solution for firmware and data in a wide array of electronic applications. This device is particularly designed for applications where fast and reliable non-volatile memory storage is essential.
Key Features
- Memory Size: The M27512-2FI offers a substantial 512 Kbit (64 K x 8) storage capacity, allowing for the storage of significant amounts of code or data.
- Access Time: With an access time of 200 ns, this EPROM provides quick data retrieval, making it suitable for high-performance systems.
- Programming Voltage: A single 12.5V electrical supply is required for programming, making the device easy to integrate into various system designs.
- Extended Temperature Range: The device operates reliably across an extended temperature range from -40°C to +125°C, ensuring performance in harsh environments.
- Package: The M27512-2FI is available in a 28-pin FDIP (Ceramic Frit-Seal Dual-in-Line Package), which is suitable for through-hole mounting, providing robust mechanical and thermal stability.
Applications
The versatility of the M27512-2FI EPROM makes it an ideal choice for a variety of applications, including:
- Embedded systems
- Microcontroller-based applications
- Industrial control systems
- Telecommunication equipment
- Automotive electronics
- Medical devices
Reliability and Quality
STMicroelectronics is committed to delivering high-quality and reliable products. The M27512-2FI EPROM has undergone rigorous testing and quality control processes to ensure it meets the industry standards for performance and durability. With its proven track record, the M27512-2FI is a memory solution that designers and engineers can trust for their critical applications.