Linear Technology's LT1086IM-50 Voltage Regulator
The LT1086IM-50 is a robust low dropout voltage regulator designed by Linear Technology, one of the leading manufacturers in the semiconductor industry. This component is engineered to provide a stable and reliable power supply, making it an ideal choice for a wide range of applications including industrial systems, consumer electronics, and computer peripherals.
Key Features
- Fixed Output Voltage: The LT1086IM-50 is designed to deliver a fixed output voltage of 5V, which is essential for providing consistent power to circuits that require a stable voltage level.
- High Current Capability: With an ability to deliver up to 1.5A of output current, this voltage regulator can support applications that demand higher power without compromising performance.
- Low Dropout Voltage: The device boasts a low dropout voltage, which ensures efficient operation even when the input voltage is only slightly higher than the output voltage, reducing power loss and heat generation.
- Thermal Protection: The LT1086IM-50 includes built-in thermal protection that safeguards the device against overheating, thereby enhancing its reliability and lifespan.
- Adjustable Output: Despite being a fixed-voltage model, the LT1086 series also offers adjustable output versions, providing flexibility for custom voltage requirements.
Applications
The versatility of the LT1086IM-50 makes it a suitable component for various applications. It can be used in:
- Power supplies for microprocessors and digital systems
- Post-regulation for switching supplies
- Battery-powered equipment
- Linear power regulators for avionics and military hardware
Package and Quality
The LT1086IM-50 comes in a robust TO-263 package, which is known for its excellent power dissipation capabilities. This package is also suitable for surface mount technology (SMT) which is beneficial for modern compact circuit designs. Moreover, Linear Technology is known for their high-quality standards, ensuring that each LT1086IM-50 voltage regulator meets stringent quality controls for reliability and performance.
Overall, the LT1086IM-50 from Linear Technology stands as a testament to the company's commitment to providing high-quality, reliable components for sophisticated electronic solutions.