Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Dc Components
Win Source Part Number 1167749-DL5241B
Manufacturer Homepage www.dccomponents.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DL5241B CAD Model

Description

The DL5241B is a 11V, 0.5W Zener Diode from DC Components. Zener diodes are semiconductor devices that allow current to flow in either direction, but are specifically designed to operate in the reverse direction when a certain voltage (the Zener voltage) is reached. The DL5241B is designed to maintain a stable voltage of 11V across its terminals when the reverse voltage exceeds this value. This characteristic makes it suitable for voltage regulation, voltage reference, surge suppression, and clipping applications.

Applications:

  • Voltage Regulation: Used to maintain a constant voltage level in power supplies and electronic circuits.
  • Voltage Reference: Provides a stable voltage reference point for comparators and other circuits.
  • Surge Suppression: Protects sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Limits the voltage of a signal to a specific level.

Features:

  • Zener Voltage: 11V
  • Power Dissipation: 0.5W
  • Tolerance: Typically 5% or 10% (check datasheet for specific tolerance).
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction below the Zener voltage.
  • DO-35 Package: Standard axial-lead package for easy mounting and soldering.

Benefits:

  • Stable Voltage Regulation: Provides a consistent voltage output even with variations in input voltage or load current.
  • Overvoltage Protection: Protects circuits from damage due to voltage surges.
  • Reliable Performance: Offers consistent and dependable operation in a variety of applications.
  • Easy to Use: Simple to integrate into existing circuits.

Additional Details:

The DL5241B Zener diode's key parameters are its Zener voltage (11V), power dissipation (0.5W), and reverse leakage current. When selecting a Zener diode, it's important to consider the power dissipation rating to ensure the diode can handle the expected current without overheating. The reverse leakage current should also be minimized to avoid inaccuracies in voltage regulation. This diode is commonly used in power supplies, test equipment, and other electronic devices where precise voltage regulation is crucial. Due to the product being END-OF-LIFE, it is recommended to search for alternative components to ensure future production is possible. The suggested replacements are commonly found within Vishay, ON Semiconductor or Nexperia's product portfolio.

You May Also Be Interested in

NXP / Nexperia
Fully integrated, high performance LNA with built-in bypass
Lowest to $1.5284
ECAD model for BGU7258
Agilent(Hewlett-Packard)
Low Cost General Purpose Transistors
Need more? Email Us
ECAD model for AT-41586
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
ECAD model for DTM4420B
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $68.0485
ECAD model for CMT2N7002WG
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.3120
ECAD model for CDBF0520
California Micro Devices Corp
USB 5V Single 1.4A Overcurrent Switch
Need more? Email Us
ECAD model for CM3503-02SN
EPCOS (TDK)
SAW filter 1575.42 MHz
Need more? Email Us
ECAD model for B9417
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ECAD model for CDBB260L-G
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK765R2-40B

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention