The BZX85B24 is a 1.3W Zener diode from Vishay. Zener diodes are semiconductor devices that allow current to flow in either a forward or reverse direction. They are specifically designed to reliably operate in reverse breakdown, which means they can maintain a stable voltage across their terminals when a reverse voltage exceeds the Zener voltage (in this case, 24V).
Applications
- Voltage stabilization
- Voltage regulation
- Overvoltage protection
- Clipping and clamping circuits
Features
- High stability
- High reliability
- 1.3W power dissipation
- Zener voltage of 24V
- DO-41 package
Benefits
- Provides a stable voltage reference
- Protects circuits from overvoltage conditions
- Simple to use in various circuit designs
- Reliable performance under different operating conditions
The BZX85B24 is commonly used in power supplies, voltage regulators, and other electronic circuits where a stable voltage reference or overvoltage protection is required. Its robust design and well-defined Zener voltage make it a suitable choice for a wide range of applications. The DO-41 package allows for easy mounting and integration into existing circuits.
Technical Specifications:
- Zener Voltage (VZ): 24V
- Power Dissipation (Ptot): 1.3W
- Tolerance: Typically 5%
- Operating Temperature Range: -65°C to +200°C
- Package: DO-41