EN
  • EN
  • DE

TPS61222DCKT

Part No TPS61222DCKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 200MA SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Boost Switching Regulator IC Positive Fixed 5V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name TPS61222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-24172-2-NDR, -296-24172-1-NDR, 296-24172-2, 296-24172-1, 296-24172-1-NDR, 296-24172-6, -TPS61222DCKT-NDR, -296-24172-1-ND, 296-24172-6-NDR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900859-TPS61222DCKT
Ultra Librarian 3D Model Ultra Librarian TPS61222DCKT CAD Model

Description

Introducing the TPS61222DCKT Step-Up Converter by Texas Instruments

The TPS61222DCKT is a highly efficient, low-power step-up converter from the esteemed manufacturer Texas Instruments (TI), designed to meet the rigorous demands of portable and battery-powered applications. This compact and versatile power solution is ideal for devices that require a stable voltage supply from a lower voltage source.

Key Features

  • Boost Converter: The TPS61222DCKT is a boost (step-up) converter, capable of increasing the voltage from a lower input to a higher, regulated output voltage, making it perfect for running electronics that need a specific voltage level for optimal operation.
  • High Efficiency: With an impressive efficiency of up to 95%, this converter ensures minimal energy loss during voltage conversion, thereby extending battery life and reducing heat generation.
  • Low Quiescent Current: It boasts a low quiescent current of typically 55 µA, which is particularly important for battery-powered devices, as it minimizes the drain on the battery when the device is in standby mode.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 0.7 V to 5.5 V, accommodating a variety of power sources, including single-cell batteries.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set from 1.8 V to 5.5 V with external resistors, providing flexibility for different design requirements.
  • Small Package: Housed in a compact 6-pin SC-70 package, the TPS61222DCKT saves valuable board space, an essential feature for space-constrained applications.

Applications

The TPS61222DCKT is suitable for a wide array of applications, including but not limited to:

  • Portable and handheld devices
  • Wireless power supplies
  • Energy harvesting
  • Low-power sensors
  • Medical devices

With its robust design and versatile performance, the TPS61222DCKT from Texas Instruments is an exemplary choice for designers looking to optimize power in their next-generation electronic devices. Its ability to maintain a consistent output voltage in the face of varying input conditions ensures reliable operation, making it a go-to power management solution in the industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9275 $52.6950
42+ $2.4020 $100.8840
65+ $2.3270 $151.2550
89+ $2.2519 $200.4191
115+ $2.1768 $250.3320
154+ $1.9517 $300.5618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,260 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess