EN
  • EN
  • DE

MAX722CSE-T

Part No MAX722CSE-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG PWR SUPPLY 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Converter, Palmtop Computer
Voltage - Input 0.9 V to 5.5 V, 7 V to 20 V Unregulated
Number of Outputs 2
Output Voltage 3.3V, 5V, Adj
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 073989-MAX722CSE-T
Ultra Librarian 3D Model Ultra Librarian MAX722CSE-T CAD Model

Description

MAX722CSE-T Voltage Regulator by Maxim Integrated

The MAX722CSE-T is a high-efficiency, low-dropout (LDO) linear voltage regulator designed and manufactured by Maxim Integrated, a reputable company in the field of analog and mixed-signal engineering. This voltage regulator is engineered to provide a stable and reliable power supply for a wide range of applications, ensuring optimal performance for your electronic devices.

Key Features

  • Output Voltage: The MAX722CSE-T offers a fixed output voltage, ensuring a consistent and precise supply for your circuitry.
  • High Efficiency: With its low-dropout design, this voltage regulator maintains high efficiency even at low voltage differentials between the input and output, reducing power loss and heat generation.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing its reliability and lifespan.
  • Current Limiting: The regulator features current limiting to protect both the device and the load from excessive current conditions.
  • Wide Operating Temperature Range: The MAX722CSE-T is designed to operate effectively across a broad temperature range, making it suitable for various challenging environments.
  • Package Type: It comes in a compact SOIC-16 package, allowing for efficient space utilization on printed circuit boards.

Applications

The MAX722CSE-T is versatile and can be used in multiple applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Microprocessor and microcontroller power supplies
  • Wireless communication devices
  • Automotive electronics

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX722CSE-T is no exception. This product is designed to meet the stringent requirements of various industries, ensuring that your application runs smoothly and efficiently. With Maxim's reputation for producing reliable and high-quality components, you can trust the MAX722CSE-T to be a valuable addition to your power management solutions.

Whether you're developing a sophisticated industrial system or a simple consumer gadget, the MAX722CSE-T offers the performance and reliability that you need to power your innovation.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess