EN
  • EN
  • DE

TDA7073AT/N4

Part No TDA7073AT/N4
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOP-16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 742476-TDA7073AT/N4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7073AT/N4 CAD Model

Description

The TDA7073AT/N4, manufactured by NXP Semiconductors, is a robust, high-quality dual power driver integrated circuit designed for a wide range of applications. Primarily used for driving DC motors, this IC is particularly well-suited for automotive applications and industrial control systems. It is a part of the TDA7073 series, which is known for its reliability and performance in challenging environments.

Key Features

  • Supply Voltage Range: The device operates over a broad supply voltage range, making it versatile for various applications.
  • Dual Power Output: It features two independent power driver channels, allowing it to control two motors simultaneously or to provide a higher current by paralleling the outputs.
  • High Output Current: Each channel can deliver a high output current, which is essential for driving motors with higher power requirements.
  • Protection Features: The TDA7073AT/N4 includes multiple protection features such as thermal shutdown, short-circuit protection, and overvoltage protection, ensuring the longevity and safety of the device and the system it controls.
  • Low Standby Current: It has a low standby current, which is crucial for battery-powered applications where power conservation is key.

Applications

The versatility of the TDA7073AT/N4 allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems such as power mirrors, headlight positioners, and window lifters.
  • Industrial automation, for controlling small DC motors in equipment and machinery.
  • Robotics, where precise motor control is required for movement and operation.
  • Consumer electronics, in devices that require motorized components like CD/DVD players.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA7073AT/N4 is no exception. It is built to meet high standards, ensuring reliable performance even under strenuous conditions. This makes the TDA7073AT/N4 an excellent choice for designers and engineers looking for a motor driver solution that will not compromise on durability or efficiency.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess