EN
  • EN
  • DE

BZD27-C10

Part No BZD27-C10
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156941-BZD27-C10
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Commercial
Ultra Librarian 3D Model Ultra Librarian BZD27-C10 CAD Model

Description

The BZD27-C10 Zener Diode from NXP Semiconductors is a highly reliable voltage regulator designed for electronic applications requiring precise voltage control. This product is part of the BZD27 series, known for its robust performance and compact surface-mounted design. The BZD27-C10 is specifically engineered to provide a nominal Zener voltage of 10V, making it suitable for a variety of circuit designs.

Key Features

  • Voltage Regulation: Offers a nominal Zener voltage of 10V with tight voltage tolerances, ensuring stable operation in voltage-sensitive applications.
  • Power Dissipation: Capable of handling up to 800mW of power dissipation, providing adequate power for most low to medium-power applications.
  • Package: Comes in a small SOD87 package, which is ideal for space-constrained applications and helps in achieving high-density board designs.
  • Temperature Stability: Features excellent stability over a wide temperature range, making it reliable in various operating conditions.
  • Surge Current Capability: Equipped with the capability to handle surge currents, enhancing the protection against voltage spikes and transient events.

Applications

The BZD27-C10 is versatile and can be used in a diverse set of applications. These include but are not limited to power supply circuits, automotive electronics, consumer electronics, and industrial equipment where voltage regulation is critical. Its ability to provide a stable reference voltage makes it an excellent choice for voltage clamping applications and protection circuits.

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The BZD27-C10 Zener Diode is manufactured with high-grade materials and undergoes rigorous testing to ensure it meets the stringent standards set by NXP. Customers can trust this product for its consistent performance and longevity in their electronic designs.

For detailed specifications, application notes, and additional resources, please refer to the official NXP Semiconductors product datasheet for the BZD27-C10 Zener Diode.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1471 $64.4130
70+ $1.7614 $123.2980
105+ $1.7071 $179.2455
140+ $1.6517 $231.2380
185+ $1.5962 $295.2970
245+ $1.4310 $350.5950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess