Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 1.5ms
Access Time 3500ns
Memory Interface I2C
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 761901-24C02C/SN
Popularity Medium
Supply and Demand Status Limited
Family Name 24C02C
Introduction Date June 02, 1997
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 24C02C/SN CAD Model

Description

Microchip Technology's 24C02C/SN EEPROM

The 24C02C/SN is a 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from the industry-leading manufacturer, Microchip Technology. Designed with precision and reliability in mind, this memory device offers a convenient and flexible storage solution for a wide array of electronic applications. The EEPROM is part of Microchip's serial I²C™ (Inter-Integrated Circuit) memory line and is optimized for advanced, low-power data storage.

With a memory density of 2 Kbits, the 24C02C/SN provides ample space for storing device configurations, calibration data, and various application-specific parameters. Its small size and serial interface make it particularly suitable for communication with microcontrollers in space-constrained environments.

One of the key features of this EEPROM is its serial I²C bus interface, which supports standard and fast mode data transfer rates. This interface allows for simple integration into most designs, enabling straightforward communication with the majority of microcontrollers and processors on the market.

The 24C02C/SN operates within a voltage range of 1.7V to 5.5V, catering to low-voltage operations and making it versatile for use in both commercial and industrial temperature ranges. This flexibility ensures that the device can perform reliably in a variety of operating conditions and system power schemes.

The device also features a write-protect pin to prevent inadvertent writes, ensuring the integrity and security of the data stored within. Additionally, the 24C02C/SN boasts a high endurance of one million write cycles and a data retention period of over 200 years, providing long-term reliability for applications that require frequent data updates and long service life.

In terms of packaging, the 24C02C/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easily integrated into various PCB (Printed Circuit Board) designs. Its compact footprint makes it an excellent choice for space-constrained applications.

Overall, the Microchip Technology 24C02C/SN EEPROM stands out as a robust, high-performance memory solution that offers designers a mix of density, flexibility, and durability for their storage needs.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 256KBIT SPI 20MHZ 8SOP / EEPROM Memory IC 256Kb (32K x 8) SPI 20 MHz 8-SOP
Lowest to $3.3309
ECAD model for BR25S256F-WE2
Toshiba Semiconductor and Storage
Lowest to $0.5485
ECAD model for TC9WMC1FK
Renesas Electronics America
IC EEPROM 128KBIT SPI 5MHZ 8SOP / EEPROM Memory IC 128Kb (16K x 8) SPI 5 MHz 8-SOP
Lowest to $5.5967
ECAD model for HN58X25128FPIAG#S0
Microchip Technology
IC Otp 256KBIT 150NS 28SOIC
Need more? Email Us
ECAD model for 27C256-15/SO
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.0718
ECAD model for 24LC014-I/MC
STMicroelectronics
Need more? Email Us
ECAD model for ST25164M1TR
STMicroelectronics
13.56MHZ 64KBIT EEPROM UFDFPN8 / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
Lowest to $1.4631
ECAD model for M24LR64-RMB6T/2
ON Semiconductor
IC EEPROM 16KBIT SPI 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) SPI 20 MHz 8-TSSOP
Need more? Email Us
ECAD model for CAV25160YE-GT3
STMicroelectronics
Need more? Email Us
ECAD model for ST93C66CM6TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7180 $50.2600
170+ $0.5891 $100.1470
265+ $0.5707 $151.2355
365+ $0.5523 $201.5895
470+ $0.5339 $250.9330
630+ $0.4787 $301.5810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,030 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention