Products specifications

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24LC024
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number Q13067186,24LC024/SN-NDR,24LC024/SN-CRL
Standard Package 100
Win Source Part Number 1323447-24LC024/SN
Ultra Librarian 3D Model Ultra Librarian 24LC024/SN CAD Model

Description

Microchip Technology's 24LC024/SN: A Compact EEPROM Solution

The 24LC024/SN from Microchip Technology is a serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides designers with a flexible and reliable data storage option. This compact memory chip is ideal for applications where small data storage is required, and it is widely used in a variety of industries, including consumer electronics, automotive, industrial control systems, and medical devices.

Key Features

  • Memory Size: The device offers 2 Kbits (256 x 8) of memory, allowing for efficient storage of configuration parameters, serial numbers, calibration data, and small application logs.
  • I2C Interface: It features a standard I2C serial interface, supporting the 100 kHz (Standard-mode), 400 kHz (Fast-mode), and 1 MHz (Fast-mode Plus) data transfer rates, making it compatible with a wide range of microcontrollers and processors.
  • Low Power Consumption: Designed for low-power applications, the 24LC024/SN helps to extend battery life in portable devices, thanks to its low standby current.
  • Wide Voltage Range: The device operates across a broad voltage range of 2.5V to 5.5V, providing flexibility in various system designs.
  • Write Protect: A hardware write-protect feature prevents accidental overwrites, ensuring data integrity during critical operations or in the presence of unexpected system events.
  • High Reliability: The EEPROM is rated for a high endurance of one million write cycles and a data retention period of over 200 years, guaranteeing long-term data preservation.
  • Compact Packaging: The 24LC024/SN comes in an 8-pin SOIC (SN) package, which is suitable for space-constrained applications.

Applications

The versatility of the 24LC024/SN makes it an excellent choice for a multitude of applications. It can be used for device identification, storing user settings, keeping device state information, and managing calibration data. Its robustness and reliability also make it suitable for mission-critical systems where data accuracy and persistence are paramount.

Overall, Microchip Technology's 24LC024/SN EEPROM offers a practical and efficient solution for small data storage needs, combining performance, reliability, and ease of integration into any system design.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 250 kHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46LZM8X
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to €1.4453
ECAD model for W25Q16FWSNIQ
Renesas Electronics America
IC EEPROM 512KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 512Kb (64K x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for R1EX24512BSAS0A#S0
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 200 MHz 5 ns 90-VFBGA (8x13)
Lowest to €47.4670
ECAD model for MT46H16M32LFB5-5 IT:C TR
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to €9.7184
ECAD model for R1LV0108ESN-7SR#S0
Rohm Semiconductor
IC EEPROM 32KBIT I2C 8TSSOP / EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 8-TSSOP-B
Need more? Email Us
ECAD model for BR24C32A-10TU-2.7
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to €0.7667
ECAD model for MX25V1606FM2I03
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 133 MHz 8-WSON (6x5)
Lowest to €1.0734
ECAD model for W25Q32JVZPIQ TR
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
ECAD model for R1LP0108ESA-7SI#B0

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ €0.7563 €49.1573
150+ €0.6205 €93.0757
230+ €0.6012 €138.2673
315+ €0.5817 €183.2446
405+ €0.5624 €227.7665
545+ €0.5042 €274.7765
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 76 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention