Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 93LC56
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93LC56A-E/SN-NDR
Standard Package 100
Win Source Part Number 1323359-93LC56A-E/SN
Ultra Librarian 3D Model Ultra Librarian 93LC56A-E/SN CAD Model

Description

Product Overview: 93LC56A-E/SN

The 93LC56A-E/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM device offers a robust storage solution for applications that require data to be preserved during power loss or when power is cycled. The 93LC56A-E/SN is designed for a wide range of applications, including but not limited to industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The 93LC56A-E/SN comes with a memory size of 2 Kbit, providing sufficient storage for configuration parameters, serial numbers, calibration data, and more.
  • Interface Type: This device utilizes a serial interface for communication, which allows for simple integration into various systems with minimal pin usage.
  • Operating Voltage: It operates at a voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 93LC56A-E/SN can reliably operate in harsh environmental conditions.
  • Packaging: The chip is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint for space-constrained designs.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, allowing for quick data updates and minimal system downtime.
  • Data Retention: The EEPROM is designed for long-term data retention, with a typical data retention period of 200 years.
  • Endurance: The device offers an impressive endurance with 1,000,000 erase/write cycles, ensuring reliability over the product's lifespan.

Applications

The 93LC56A-E/SN is well-suited for a variety of applications where reliable and non-volatile memory storage is critical. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Portable consumer devices
  • Medical devices
  • Smart cards

In summary, the 93LC56A-E/SN from Microchip Technology is a versatile and reliable EEPROM chip that provides secure data storage for a multitude of electronic applications. Its robust feature set ensures that it can meet the needs of even the most demanding storage requirements.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ECAD model for FM24C128FLMT8
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 45 ns 44-TSOP II
Lowest to $2.0778
ECAD model for IS62WV6416DBLL-45TLI
STMicroelectronics
IC EEPROM 1MBIT SPI 16MHZ 8TSSOP / EEPROM Memory IC 1Mb (128K x 8) SPI 16 MHz 8-TSSOP
Lowest to $1.9744
ECAD model for M95M01-RDW6TP
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $35.1880
ECAD model for S29GL128P90FFIR12
Fairchild/ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for FM24C08ULEM8
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL, CMOS / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 250 kHz 8-SOIC
Need more? Email Us
ECAD model for FM93C86ALM8X
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.5916
ECAD model for W25Q16FWSNIQ
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
ECAD model for R1LP0108ESA-7SI#B0
Macronix
IC FLASH 2GBIT PARALLEL 48TSOP / FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 16 ns 48-TSOP
Lowest to $11.2516
ECAD model for MX30LF2G28AD-TI

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention