EN
  • EN
  • DE

APT15D40KG

Part No APT15D40KG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GP 400V 15A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 150 µA @ 400 V
Mounting Type Through Hole
Package / Case TO-220-2
Supplier Device Package TO-220 [K]
Operating Temperature - Junction -55°C ~ 175°C
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 563939-APT15D40KG
Ultra Librarian 3D Model Ultra Librarian APT15D40KG CAD Model

Description

The APT15D40KG is a state-of-the-art power rectifier designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to offer high-efficiency power conversion with outstanding performance and reliability, making it an ideal choice for a wide range of applications.

Key Features:

  • High Voltage Capability: The APT15D40KG is capable of handling reverse voltages up to 400V, providing a robust solution for high-voltage applications.
  • Fast Switching Speed: With its fast recovery time, this power rectifier is optimized for high-frequency operation, reducing losses and improving overall efficiency.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which minimizes power dissipation and heat generation, thereby enhancing system performance.
  • High Surge Current Rating: Designed to withstand high surge currents, the APT15D40KG offers exceptional robustness during transient conditions, ensuring reliable operation and longevity.
  • TO-220 Package: The rectifier is housed in a TO-220 package, known for its excellent thermal performance and ease of mounting on a heatsink, making it suitable for a variety of power applications.

Applications:

The APT15D40KG is versatile and can be used in various demanding applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in converters and motor control circuits
  • Automotive charging systems
  • Energy storage systems

Reliability and Quality:

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The APT15D40KG is no exception, as it is built with Microchip's rigorous manufacturing processes and extensive testing to ensure it meets the requirements of the most demanding applications. With its blend of performance, efficiency, and durability, the APT15D40KG stands out as a superior choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess