Products specifications

Category Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules
Mfr SparkFun Electronics
Series Big Easy Driver
Package Bulk
Type Board
Motor Type Stepper
Control / Drive Type Stepper, Bipolar
Number of Motors 1
Voltage - Load 35V
Current - Output 2A
Voltage - Supply 5VDC
Interface Step / Direction
Mounting Type Chassis Mount
Temperature Range - Operating -20°C ~ 85°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8537.10.9170
Other Names 1568-1066
Standard Package 1
Win Source Part Number 1221302-ROB-12859
Ultra Librarian 3D Model Ultra Librarian ROB-12859 CAD Model

Description

The SparkFun Electronics ROB12859 Big Easy Driver board is a high-quality motor driver board that is perfect for a wide range of applications.

  • Current Output: 2A
  • Voltage Load: 35V
  • Interface: Step/direction
  • Control/Drive Type: Stepper, bipolar
  • Number of Motors: 1
  • Voltage Supply: 5VDC
  • Mounting Type: Chassis mount
  • Temperature Range: -20°C ~ 85°C
  • Alternative Parts (Cross-Reference): ROB12859
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8537.10.9170

You May Also Be Interested in

Omron
SERVO DRIVER 22A 480V LOAD
Need more? Email Us
ECAD model for R88D-KN75F-ECT
Omron
SERVO DRIVER 2.8A 230V LOAD
Need more? Email Us
ECAD model for R88D-WT04H
Omron
SERVO DRIVER 2A 100V LOAD
Need more? Email Us
ECAD model for R7D-AP02L
Omron
G5 LINEAR DRIVE 400V 2.0KW
Need more? Email Us
ECAD model for R88D-KN20F-ECT-L
Omron
SERVO DRIVER 0.42A 100V LOAD
Need more? Email Us
ECAD model for R7D-APA3L
Omron
SERVO DRIVER 33A 240V LOAD
Need more? Email Us
ECAD model for R88D-KN50H-ECT-R
Omron
SERVO DRIVER 2.6A 230V LOAD
Need more? Email Us
ECAD model for R88D-KT04H
Omron
SERVO DRIVER 2.7A 240V LOAD
Need more? Email Us
ECAD model for R88D-GT04H
Omron
SERVO DRIVER 1.6A 240V LOAD
Need more? Email Us
ECAD model for R88D-KN02H-ML2

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention