Products specifications

Manufacturer Micrel
Win Source Part Number 1133991-854U
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 854U CAD Model

Description

The Micrel 854U is a component with a medium popularity and balance supply and demand status.

  • Is a: versatile component that can be used in different electronic devices and applications
  • Manufactured by: Micrel
  • Micrel specializes in: the production of high-performance analog and power ICs

You May Also Be Interested in

NXP / Nexperia
Octal D-type transparent latch; 3-state
Lowest to $0.2832
ECAD model for 74AHCT573
NXP / Nexperia
8-bit universal shift/storage register 3-State
Need more? Email Us
ECAD model for 74F299
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.6425
ECAD model for ADR392AUJZ-REEL7
Analog Devices Inc.
Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Lowest to $10.5535
ECAD model for ADR02BR
Analog Devices Inc.
300 MHz to 1000 MHz Quadrature Modulator
Lowest to $22.5902
ECAD model for ADF4360-1
AVAGO TECHNOLOGIES LIMITED
Ultra Low Power 10 MBd Digital CMOS Optocouplers Low input current: 1.6 mA
Lowest to $1.0857
ECAD model for ACPL-W61L
Grayhill Inc.
Half Pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08ST
Analog Devices Inc.
DSP Microcomputers with ROM
Need more? Email Us
ECAD model for ADSP-2163
Rohm Semiconductor
MEDIUM POWER TRANSISTOR
Need more? Email Us
ECAD model for 2SD1200F

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention