Products specifications

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1160556-CDC305
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDC305 CAD Model

Description

Introducing the CDC305 from Texas Instruments

The CDC305 is a high-performance clock driver from Texas Instruments designed to cater to the demanding requirements of synchronous DRAM applications. This integrated circuit is engineered to deliver precise clock distribution and signal conditioning, ensuring optimal system performance and stability.

Key Features of the CDC305

  • Multiple Outputs: The CDC305 provides five pairs of differential clock outputs, which can be used to drive up to ten SDRAM DIMMs, thus offering an extensive range for system expansion.
  • Low Skew: It boasts an exceptionally low output-to-output skew, which is crucial for maintaining the integrity of high-speed signals and ensuring that data is transmitted and received within the tight timing margins required by synchronous memory.
  • High-Speed Operation: Designed to operate at high frequencies, the CDC305 supports clock speeds that are essential for high-bandwidth memory applications, enhancing overall system throughput.
  • Compatibility: The device is compatible with 3.3V LVTTL and LVCMOS technologies, making it a versatile choice for interfacing with a variety of logic families.
  • Power Management: With its power-down mode, the CDC305 can reduce power consumption when the system is idle, contributing to energy-efficient operation.

Applications

The CDC305 is ideal for use in systems that require precise clock distribution for SDRAM, including:

  • Desktop and laptop computers
  • High-performance workstations and servers
  • Networking equipment
  • Telecommunications infrastructure

Technical Specifications

At the core of the CDC305's technical prowess are the following specifications:

  • Supply Voltage: 3.3V ±0.3V
  • Output Clock Frequency: Up to 133MHz
  • Output Skew: Less than 250ps
  • Operating Temperature Range: 0°C to 70°C
  • Package: 28-pin SSOP (Shrink Small-Outline Package)

Overall, the CDC305 is an exemplary solution for system designers looking for a reliable and efficient clock distribution driver. With its ability to maintain signal integrity across multiple outputs and its compatibility with various logic technologies, the CDC305 stands out as a superior choice for enhancing the performance of SDRAM-based systems.

You May Also Be Interested in

Atmel
High- Performance EE PLD
Need more? Email Us
ECAD model for ATF22V10BQL-25SI
Sony
CMOS 16-bit Single Chip Microcomputer
Need more? Email Us
ECAD model for CXP921064A
NXP / Nexperia
Single Zener diodes in a SOD123F package
Lowest to $0.0347
ECAD model for BZT52H-C13
NXP / Nexperia
Rectifier diodes ultrafast, rugged
Lowest to $0.3958
ECAD model for BYV32EB
NXP / Nexperia
NPN power transistor with integrated diode
Lowest to $0.4204
ECAD model for BUJD103AD
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
Texas Instruments
High Speed CMOS Logic 8-Bit Shift Register with Input Storage
Lowest to $1.7632
ECAD model for CD74HC597E
Cypress Semiconductor Corp
64K x 4 Static RAM with Separate I/O
Need more? Email Us
ECAD model for CY7C192-25PC
Cypress Semiconductor Corp
2M (128K x 16) Static RAM
Need more? Email Us
ECAD model for CY62137CV33LL-70BAI

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention