EN
  • EN
  • DE

CS5301

Part No CS5301
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description Three-Phase Buck Controller with Integrated Gate Drivers and Power Good
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1163331-CS5301
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5301 CAD Model

Description

ON Semiconductor CS5301 High-Performance Power Management IC

The ON Semiconductor CS5301 is a versatile and efficient power management integrated circuit (IC) designed to cater to a wide range of applications requiring reliable and high-performance power solutions. This advanced IC is particularly well-suited for use in automotive, industrial, and high-reliability computing systems where stable and efficient power distribution is critical for optimal operation.

At the heart of the CS5301 is a multi-phase buck converter that provides exceptional voltage regulation, high efficiency, and excellent thermal performance. The device is capable of operating over a wide input voltage range, making it flexible for various system designs. Additionally, the IC incorporates a range of features to ensure the protection and longevity of the system, including over-voltage, under-voltage, over-current, and thermal protection mechanisms.

The CS5301 also boasts an impressive array of programmable features that can be tailored to meet specific application requirements. These include adjustable switching frequency, soft-start capabilities, and selectable phase configurations, which allow designers to optimize the IC for the desired performance and efficiency levels. The device's precision voltage reference ensures tight output voltage regulation, which is essential for sensitive electronic components.

For ease of integration, the CS5301 is available in a compact package that is designed to minimize the PCB footprint and simplify the layout process. This, combined with its high level of integration, reduces the need for external components, saving both space and cost in the overall design. The IC's robust design and high-quality construction make it a reliable choice for demanding environments where durability is as important as performance.

In summary, the ON Semiconductor CS5301 is a highly capable power management solution that offers a combination of performance, flexibility, and reliability. Its advanced features and design make it an ideal choice for designers looking to enhance the power efficiency and stability of their next-generation electronic systems.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9187 $58.3740
49+ $2.3955 $117.3795
75+ $2.3204 $174.0300
103+ $2.2453 $231.2659
133+ $2.1714 $288.7962
179+ $1.9462 $348.3698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess