EN
  • EN
  • DE

BAT24-02LS

Part No BAT24-02LS
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description Silicon Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1151503-BAT24-02LS
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT24-02LS CAD Model

Description

The BAT24-02LS is a Schottky Barrier Diode from Infineon Technologies, designed for fast switching and low forward voltage drop applications. This diode offers a compact solution for improving efficiency in a variety of electronic circuits. While it's marked as END-OF-LIFE, it remains a component considered for legacy system support or within existing designs.

Applications

  • High-Speed Switching: Utilized in circuits that require fast switching speeds such as clamping and protection.
  • Reverse Polarity Protection: Offers protection against reverse polarity connections in power supplies and other sensitive circuits.
  • DC-DC Converters: Integrated in DC-DC converters to improve efficiency and reduce power loss.
  • Instrumentation: Used in measurement equipment to ensure accurate readings by providing fast and precise signal rectification.
  • LED Lighting: Found in LED lighting applications for efficient power management.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Small Package Size: Offers a compact solution for space-constrained applications.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Guard Ring Structure: Provides protection against voltage transients.

Benefits

  • Improved Efficiency: Reduces power loss in switching circuits.
  • Enhanced System Performance: Faster switching speeds allow for improved performance in high-frequency applications.
  • Compact Design: Small package size enables use in space-constrained applications.
  • Increased Reliability: High surge current capability ensures reliable operation in harsh environments.
  • Transient Voltage Protection: The guard ring structure protects the diode from voltage spikes.

Additional Details

The BAT24-02LS is typically supplied in a small SMD package such as SOT-23. Its key specifications include a maximum repetitive peak reverse voltage of 20V and a maximum average forward rectified current of 200mA. The forward voltage drop is typically in the range of 0.3V to 0.4V at rated current. The diode's operating temperature range is typically -65°C to +125°C. While this is an END-OF-LIFE component, datasheets and application notes remain available for existing designs. It is important to consult the datasheet for precise operating conditions and thermal management recommendations.

You May Also Be Interested in

Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1540 $51.9300
110+ $0.9469 $104.1590
165+ $0.9173 $151.3545
230+ $0.8877 $204.1710
295+ $0.8581 $253.1395
390+ $0.7693 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess