EN
  • EN
  • DE

71008AE1

Part No 71008AE1
Manufacturer Analog Devices Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039936-71008AE1
Categories OEM Parts(0-9)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 71008AE1 CAD Model

Description

The 71008AE1 is a state-of-the-art integrated circuit developed by Analog Devices Inc., a leader in the design and manufacturing of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is designed to cater to the demanding needs of advanced electronic systems, delivering precision, reliability, and efficiency.

Key Features

  • High Precision: The 71008AE1 is engineered for accuracy, providing stable and reliable performance critical for high-precision applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC ensures low power consumption, making it ideal for portable and battery-powered devices.
  • Advanced Signal Processing: The device is equipped with sophisticated signal processing capabilities, enabling it to handle complex tasks with ease.
  • Robust Design: Built to withstand harsh conditions, the 71008AE1 maintains its performance across a wide range of temperatures and operating environments.

Applications

The versatility of the 71008AE1 allows it to be used in a variety of applications, including but not limited to:

  • Medical devices
  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Instrumentation and measurement systems

Technical Specifications

Parameter Value
Supply Voltage Specified Range (e.g., 2.7V to 5.5V)
Operating Temperature Specified Range (e.g., -40°C to +85°C)
Package Type Industry Standard (e.g., QFN, TSSOP)
Interface Type Digital/Analog (e.g., SPI, I2C)

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The 71008AE1, like all of their products, undergoes rigorous testing and quality assurance processes to ensure it meets and exceeds industry standards for performance and durability.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195
Rochester Electronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Infineon Technologies
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
Bi technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess