The 74AHCT573 is an advanced high-speed CMOS (AHCT) octal D-type transparent latch designed by NXP Semiconductors. This integrated circuit is tailored for high-performance memory and data buffering applications. With its ability to latch eight bits of data, the 74AHCT573 serves as an essential component for systems requiring the temporary storage of information.
Key Features
- Logic Family: AHCT
- Latch Type: D-Type Transparent Latch
- Number of Channels: 8
- Output Capability: Bus Driver
- Input Level: TTL
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: -40°C to +125°C
Performance and Power Efficiency
The 74AHCT573 device operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL levels while maintaining the low power consumption characteristic of CMOS technology. Its balanced propagation delays and transition times across all input and output signals ensure reliable and fast operation, crucial for modern digital systems.
Application and Usage
With its robust design and high-speed operation, the 74AHCT573 is perfectly suited for a wide array of applications, including:
- Memory storage and buffering
- Interface between mismatched speed logic circuits
- Data management and system control
- Industrial control systems
- Communication infrastructure
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74AHCT573 is subjected to rigorous testing and verification stages, ensuring reliability and performance in even the most demanding conditions. Its extended operating temperature range from -40°C to +125°C allows for deployment in various environments.
For detailed technical specifications, application circuits, and more, refer to the official NXP Semiconductors datasheet for the 74AHCT573.