Products specifications

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8, 128 x 16
Memory Interface 3-Wire Serial
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT93C57
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 566314-AT93C57-10PC
Ultra Librarian 3D Model Ultra Librarian AT93C57-10PC CAD Model

Description

The AT93C57-10PC is a high-performance, 2K-bit serial EEPROM from Microchip Technology, designed for data storage in a wide array of applications. This EEPROM device operates under a voltage range of 2.7V to 5.5V, making it suitable for many low-power and standard applications.

Key Features

  • Memory Size: The AT93C57-10PC offers 2K-bits of memory, organized as 128 x 16 or 256 x 8 selectable by ORG pin, providing flexible storage options for your data.
  • Operating Voltage: With an operating voltage range of 2.7V to 5.5V, this EEPROM can be integrated into a variety of logic levels and systems without the need for level shifters.
  • Communication: It utilizes a simple two-wire serial interface, which is compatible with the I²C protocol, ensuring easy integration into existing systems with minimal additional components.
  • Speed: The device supports a clock frequency of 10MHz, enabling quick data transfer that is essential for performance-critical applications.
  • Endurance: The EEPROM is rated for 1 million write cycles, and a data retention period of 100 years, ensuring reliability and longevity of stored data.
  • Package: It comes in a DIP (Dual In-line Package) form, with the product code '10PC' indicating a PDIP package that is through-hole mountable for easy prototyping and manufacturing.

Applications

The versatility of the AT93C57-10PC makes it ideal for a multitude of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Portable devices
  • Consumer electronics

Manufacturer Support

Microchip Technology provides extensive support for the AT93C57-10PC, including technical documentation, application notes, and software tools to facilitate development and ensure a smooth integration into your product.

To summarize, the AT93C57-10PC from Microchip Technology is a reliable and versatile EEPROM solution that offers excellent performance and durability for a wide range of applications where data integrity and device longevity are of paramount importance.

You May Also Be Interested in

Infineon Technologies
IC NVSRAM 1MBIT I2C 16SOIC
Lowest to $26.6995
ECAD model for CY14B101I-SFXI
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
Need more? Email Us
ECAD model for AT45DB011-JC
Microchip Technology
IC FLASH 4MBIT SPI 15MHZ 32PLCC
Need more? Email Us
ECAD model for AT45D041A-JC
Infineon Technologies
IC SRAM 256KBIT PARALLEL 28SOJ / SRAM - Asynchronous Memory IC 256Kbit Parallel 15 ns 28-SOJ
Need more? Email Us
ECAD model for CY7C199C-15VI
Infineon Technologies
IC SRAM 1.152MBIT PAR 172FBGA
Need more? Email Us
ECAD model for CY7C09579V-83BBC
Infineon Technologies
IC NVSRAM 64KBIT I2C 8SOIC
Lowest to $1.6069
ECAD model for CY14MB064J2A-SXI
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
ECAD model for AT28C256E-15DM/883
Infineon Technologies
IC NVSRAM 8MBIT PARALLEL 48FBGA
Lowest to $45.4654
ECAD model for CY14B108N-BA45XI
ISSI, Integrated Silicon Solution Inc
IC DRAM 16MBIT PARALLEL 42SOJ
Need more? Email Us
ECAD model for IS41LV16105C-50KLI-TR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention