EN
  • EN
  • DE

ATMEGA645-16AI

Part No ATMEGA645-16AI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number ATMEGA645
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566744-ATMEGA645-16AI
Ultra Librarian 3D Model Ultra Librarian ATMEGA645-16AI CAD Model

Description

Product Overview: ATMEGA645-16AI

The ATMEGA645-16AI is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model is part of the well-known AVR® microcontroller series, which is renowned for its advanced RISC architecture, flexibility, and efficiency in processing.

Key Features

  • Advanced RISC Architecture: The ATMEGA645-16AI boasts a powerful 8-bit AVR microcontroller that allows for efficient execution of instructions in a single clock cycle. This feature enhances the overall performance of the MCU, making it suitable for a wide range of applications.
  • High Operating Speed: With a maximum operating frequency of 16MHz, this microcontroller can handle a multitude of tasks swiftly and reliably, ensuring responsive and efficient operation in time-critical applications.
  • Memory Capacity: It comes equipped with 64KB of in-system self-programmable flash memory, 4KB of SRAM, and 2KB of EEPROM. This generous memory allocation allows for the storage of complex programs and data, suitable for intricate processing tasks.
  • Peripherals and Interfaces: The ATMEGA645-16AI includes a variety of peripherals such as timers/counters, USART, SPI, and a 10-bit ADC with multiple channels. These built-in peripherals provide a solid foundation for interfacing with various sensors, actuators, and communication modules.
  • Robust I/O Capabilities: With 54 general-purpose I/O lines, this MCU offers vast possibilities for connecting with other hardware components, making it highly adaptable for integration into various electronic designs.
  • Power Efficiency: Designed for power-sensitive applications, the ATMEGA645-16AI features multiple power-saving modes, which allow designers to balance performance with energy consumption, extending the lifespan of battery-operated devices.

Applications

The versatility of the ATMEGA645-16AI makes it an ideal choice for a wide range of applications, including but not limited to consumer electronics, automotive systems, industrial control systems, and IoT devices. Its robust feature set ensures that it can meet the demands of complex and varied tasks, providing a reliable solution for designers and engineers.

In conclusion, the ATMEGA645-16AI from Microchip Technology is a microcontroller that offers a perfect blend of power, performance, and flexibility. Whether you're developing a new product or upgrading an existing system, this MCU is designed to deliver top-notch results in a compact and cost-effective package.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess