EN
  • EN
  • DE

ATMEGA649V-8MUR

Part No ATMEGA649V-8MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64QFN / MCU 8-bit AVR RISC 64KB Flash 2.5V/3.3V/5V 64-Pin MLF EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 769244-ATMEGA649V-8MUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATMEGA649V
Introduction Date September 02, 2003
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATMEGA649V-8MUR CAD Model

Description

Microchip Technology's ATMEGA649V-8MUR Microcontroller

The ATMEGA649V-8MUR is a high-performance, low-power 8-bit AVR RISC-based microcontroller from the renowned manufacturer Microchip Technology. This advanced microcontroller combines 64KB ISP flash memory, 2KB EEPROM, 4KB SRAM, 54/69 general-purpose I/O lines, 32 general-purpose working registers, a real-time counter, four flexible timer/counters with compare modes, two USARTs, a byte-oriented 2-wire serial interface, an 8-channel/10-bit A/D converter, and a 6-channel 10-bit A/D converter with two differential voltage input stages with programmable gain. The device operates at a frequency of up to 8MHz and is designed for power-sensitive applications with its operational voltage ranging from 2.7V to 5.5V.

Embedded system designers will appreciate the ATMEGA649V-8MUR's robust feature set, which supports complex functions while maintaining power efficiency. The microcontroller's advanced RISC architecture enables the execution of most instructions in a single clock cycle, enhancing the device's performance per watt ratio. The ISP flash memory is programmable in-system through the SPI port, allowing for versatile firmware updates and application adjustments.

With its comprehensive set of peripherals, this microcontroller is well-suited for a wide range of applications, including industrial control systems, sensor monitoring, automotive, and smart home devices. The ATMEGA649V-8MUR's USART interfaces facilitate serial communication, making it ideal for embedded systems that require reliable data exchange with peripherals or other microcontrollers.

The device's packaging is a 64-pad QFN (Quad Flat No-leads) type, which is known for its compact footprint and good thermal performance. This makes the ATMEGA649V-8MUR an excellent choice for space-constrained applications that require a high level of integration.

Overall, the ATMEGA649V-8MUR microcontroller is a testament to Microchip Technology's commitment to delivering versatile, efficient, and powerful solutions for the ever-evolving demands of the electronics industry.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess