EN
  • EN
  • DE

ATMEGA88PV-10MUR

Part No ATMEGA88PV-10MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Data Bus Width 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 23
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Date RAM Size 1K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number ATMEGA88P
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 751951-ATMEGA88PV-10MUR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATMEGA88PV-10MUR CAD Model

Description

Microchip Technology's ATMEGA88PV-10MUR Microcontroller

The ATMEGA88PV-10MUR from Microchip Technology is a high-performance, low-power AVR® 8-bit microcontroller that combines 8KB ISP flash memory, 1KB SRAM, 512B EEPROM, and a clock speed of 10 MHz. This microcontroller is an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, automotive applications, and more.

Key Features

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA88PV-10MUR achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • High Endurance Non-volatile Memory Segments: The device is equipped with 8KB of in-system self-programmable flash, 512B EEPROM, and 1KB SRAM, supporting a wide range of data storage and code requirements.
  • Power Efficiency: Designed for operation between 2.7-5.5V, this microcontroller features multiple power-saving modes, making it suitable for battery-powered and power-sensitive applications.
  • Peripheral Features: It includes two 8-bit timers, one 16-bit timer, a 6-channel 10-bit A/D converter, programmable watchdog timer, and SPI serial port, among others, providing versatile options for interfacing with external hardware.
  • Speed Grades: The ATMEGA88PV-10MUR operates at a clock speed of 10 MHz, delivering robust performance for time-sensitive tasks.
  • Package: The device comes in a 32-lead, thin Quad Flat No-lead (QFN) package, offering a compact footprint for space-constrained applications.

Applications

The versatile nature of the ATMEGA88PV-10MUR allows it to be used in a variety of applications, such as:

  • Automotive systems
  • Home automation and security
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its robust feature set, the ATMEGA88PV-10MUR from Microchip Technology is an excellent choice for designers looking for a microcontroller that offers a good balance between performance, power consumption, and storage capabilities. Its versatile peripherals and high integration make it a go-to solution for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess