Products specifications

Win Source Part Number WS1206092-DSC-PROG-2016
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators - Accessories
Series TimeFlash
Package Bulk
Product Status Active
Accessory Type Socket Card
For Use With/Related Products Oscillators
Includes Blank Oscillators (10)
Base Product Number DSC-PROG
Ultra Librarian 3D Model Ultra Librarian DSC-PROG-2016 CAD Model

Description

Microchip Technology's DSC-PROG-2016 Overview

The DSC-PROG-2016 from Microchip Technology is a state-of-the-art digital signal controller (DSC) designed to cater to the needs of sophisticated and demanding applications across various industries. This advanced controller is built to deliver exceptional performance, high efficiency, and versatile programming capabilities, making it an ideal choice for engineers and developers working on cutting-edge projects.

Key Features and Benefits

  • High-Performance DSC Core: At the heart of the DSC-PROG-2016 lies a powerful core that enables rapid data processing and real-time execution, essential for applications requiring quick response times and complex computations.
  • Enhanced Computing Power: With its robust computing capabilities, this DSC can easily handle digital signal processing tasks, control algorithms, and other computation-intensive operations, ensuring smooth and efficient system performance.
  • Flexible Programming: The DSC-PROG-2016 supports a wide range of programming languages and development environments, offering flexibility to developers and making it easier to integrate into existing systems or to start new projects from scratch.
  • Robust Integration: This product seamlessly integrates with various peripherals and interfaces, allowing for the creation of comprehensive solutions that can communicate with other devices and systems within a larger ecosystem.
  • Energy Efficiency: Designed with energy efficiency in mind, the DSC-PROG-2016 is suitable for applications where power consumption is a critical factor, such as battery-operated devices and energy-sensitive systems.
  • Durable and Reliable: Microchip Technology is known for its commitment to quality, and the DSC-PROG-2016 is no exception. It is built to withstand harsh industrial environments and to provide reliable performance over its lifespan.

Applications

The versatility of the DSC-PROG-2016 makes it suitable for a broad range of applications, including but not limited to:

  • Advanced motor control systems
  • Power supply and conversion
  • Audio processing and sound engineering
  • Industrial automation and process control
  • Telecommunications infrastructure
  • Automotive and aerospace electronics

Whether you are developing complex control systems, working on power management solutions, or innovating in the field of audio processing, the DSC-PROG-2016 from Microchip Technology provides the performance, flexibility, and reliability you need to succeed.

You May Also Be Interested in

Murata Electronics North America
CERAMIC RES 16.0000MHZ 30PF T/H
Need more? Email Us
ECAD model for CSTLS16M0X55-A0
Shenzhen SCTF Electronics
CRYSTAL 38.4000MHz 10pF SMD
Lowest to $0.0752
ECAD model for SX3B38.400F1010F30
Taitien
CRYSTAL OVEN MINI 28V VARI TEMP / Position For use with Crystals
Need more? Email Us
ECAD model for MAJ0528
FTS
1.6x1.2 XTAL 7pF
Lowest to $0.2238
ECAD model for 8Q26000008
IDT, Integrated Device Technology Inc
XTAL OSC ATOMIC 10.0000MHZ CMOS
Need more? Email Us
ECAD model for 090-44310-22
AVX Corporation
XTAL OSC TCXO 26.0000MHZ SNWV
Need more? Email Us
ECAD model for KT2520K26000AAW18TAS
IQD Frequency Products Ltd
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.6520
ECAD model for LFXTAL003000
Renesas Electronics America
CLCC 7.00X5.00X1.30 MM, 2.54MM P
Need more? Email Us
ECAD model for XUL716200.000000I
IQD Frequency Products Ltd
CRYSTAL 8.0000MHZ 18PF SMD
Need more? Email Us
ECAD model for LFXTAL055901

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention