EN
  • EN
  • DE

DSC2111FE1-E0022T

Part No DSC2111FE1-E0022T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.65V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.65V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2111
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 10MHz
Frequency - Output 2 24MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.65V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2111
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343140-DSC2111FE1-E0022T
Ultra Librarian 3D Model Ultra Librarian DSC2111FE1-E0022T CAD Model

Description

The DSC2111FE1-E0022T from Microchip Technology is a highly integrated and precision-engineered product designed for advanced electronic applications. This device is part of Microchip's extensive range of microcontrollers and digital signal controllers that are renowned for their reliability, performance, and flexibility.

Key Features

  • High Performance: The DSC2111FE1-E0022T is built to deliver exceptional computational speed and efficiency, making it ideal for high-demand applications.
  • Low Power Consumption: Despite its high performance, this device is engineered to consume minimal power, which is crucial for battery-powered and energy-sensitive applications.
  • Advanced Peripherals: It comes equipped with a variety of peripherals that enable a wide range of functionalities, including communication, timing, and control tasks.
  • Robust Security: Security features are embedded to protect against unauthorized access and ensure data integrity, making it suitable for applications where data security is paramount.
  • Easy Integration: The DSC2111FE1-E0022T is designed with ease of integration in mind, featuring a compact form factor and compatibility with various development tools.

Applications

The versatility of the DSC2111FE1-E0022T allows it to be used across a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices
  • Consumer Electronics
  • Medical Devices

Technical Specifications

Microchip Technology ensures that the DSC2111FE1-E0022T is built to the highest technical standards, with specifications that guarantee performance and durability. The device operates over a broad temperature range and is manufactured to withstand harsh environmental conditions, making it reliable for both commercial and industrial applications.

Support and Warranty

Microchip Technology provides comprehensive support for the DSC2111FE1-E0022T, including detailed documentation, software tools, and a dedicated technical support team. Customers can also benefit from the company's warranty policy, which underscores the commitment to quality and customer satisfaction.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess