EN
  • EN
  • DE

MAX232DWRG4

Part No MAX232DWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual Transmitter/Receiver RS-232 16-Pin SOIC T/R / IC DUAL EIA-232 DRVR/RCVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 207352-MAX232DWRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX232
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MAX232DWRG4 CAD Model

Description

The MAX232DWRG4 from Texas Instruments is a highly advanced, feature-rich dual driver/receiver that includes a capacitive voltage generator to supply TIA/EIA-232-F voltage levels from a single 5-V supply.

  • Product Type: Dual driver/receiver
  • Voltage Generator: Capacitive voltage generator
  • Compliance: RS-232 voltage levels from a single 5V supply.
  • Receiver Conversion: TIA/EIA-232-F inputs to 5-V TTL/CMOS levels
  • Receiver Threshold: 1.3 V (typical)
  • Receiver Hysteresis: 0.5 V (typical)
  • Input Voltage Acceptance: ±30-V inputs
  • Driver Conversion: TTL/CMOS input levels into TIA/EIA-232-F levels
  • Supply Current: Low
  • Data Rate: Up to 120 kbit/s
  • Package: Surface-mount (SOIC)
  • Operating Temperature: 0°C to 70°C
  • ESD Protection: Exceeding JESD 22

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8818 $56.4540
65+ $1.5441 $100.3665
105+ $1.4958 $157.0590
140+ $1.4476 $202.6640
180+ $1.3993 $251.8740
240+ $1.2546 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess