EN
  • EN
  • DE

SN65HVD233SHKQ

Part No SN65HVD233SHKQ
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX CAN 3.3V 8CFP / CAN 1Mbps Standby 3.3V 8-Pin CFP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 140mV
Data Rate 1Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -55°C ~ 210°C
Mounting SMD
Package 8-CSOIC (0.220", 5.65mm Width)
Manufacturer Package 8-CFP
Win Source Part Number 794828-SN65HVD233SHKQ
Popularity Medium
Supply and Demand Status Limited
Family Name SN65HVD233-HT
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65HVD233SHKQ CAD Model

Description

The SN65HVD233SHKQ from Texas Instruments is a high-performance Controller Area Network (CAN) bus transceiver designed to facilitate communication in automotive and industrial applications. As part of the 3.3-V CAN transceiver family, this device is compatible with the ISO 11898-2 standard and offers an exceptional balance between high-speed operation and low-power consumption.

Key Features

  • Compatibility: Fully compliant with the ISO 11898-2 standard, ensuring interoperability with other CAN devices.
  • Speed: Supports data rates up to 1 Mbps, enabling fast data transmission for time-critical applications.
  • Low Power: Features a low-current standby mode with a typical current draw of only 370 µA, making it ideal for power-sensitive applications.
  • Protection: Equipped with thermal shutdown and open-circuit fail-safe features to enhance device reliability and robustness.
  • Bus-Pin Fault Protection: Provides ±36-V bus fault protection, ensuring durability against transients and faults on the CAN bus lines.
  • ESD Protection: Employs integrated ESD protection for bus pins, safeguarding against electrostatic discharge events.

Applications

The SN65HVD233SHKQ is versatile and can be used in a wide range of applications, including:

  • Automotive networks, such as body control modules, engine control units, and infotainment systems.
  • Industrial automation systems, including sensors, actuators, and robotics.
  • Building automation for climate control, security, and lighting systems.
  • Medical equipment requiring reliable data communication.

Package and Quality

The SN65HVD233SHKQ is offered in a compact SOIC (Small Outline Integrated Circuit) package, ensuring a small footprint on printed circuit boards (PCBs). Texas Instruments is committed to delivering high-quality products, and this transceiver is no exception. It is designed to meet stringent industry standards, providing designers with a reliable and robust communication component for their electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess