EN
  • EN
  • DE

TPS65185RGZR

Part No TPS65185RGZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT E INK 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications E Ink, Vizplex Display, OMAP
Operating Supply Current 5.5mA
Supply Voltage - Operating 3 V to 6 V
Temperature Range - Operating -10°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 043315-TPS65185RGZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65185RGZR CAD Model

Description

Product Overview: TPS65185RGZR by Texas Instruments

The TPS65185RGZR is a versatile power management integrated circuit (PMIC) designed by Texas Instruments (TI) to meet the specific needs of E-Ink® displays. This PMIC is particularly suitable for applications that require efficient, low-power, and compact solutions for driving E-Paper displays in devices such as e-readers, electronic shelf labels, and other portable electronic devices.

Key Features

  • Integrated Power Solution: The TPS65185RGZR integrates multiple power rails required for E-Ink displays, including positive and negative supply voltages, thereby simplifying system design and reducing the overall component count.
  • High Efficiency: With its high-efficiency buck converter and LDOs, the device ensures minimal power loss and extended battery life, which is crucial for portable devices.
  • Programmable Sequencing: The PMIC features programmable power-up and power-down sequences for the E-Ink display, allowing for optimized performance and reliability.
  • Thermal Management: The TPS65185RGZR is equipped with thermal shutdown protection, ensuring the device operates within safe temperature limits.
  • Adjustable Voltage: Output voltages are adjustable through an I2C interface, providing flexibility to accommodate various E-Ink panel specifications.

Applications

The TPS65185RGZR is ideal for a range of applications that require high-quality display technologies, including:

  • E-Readers
  • Electronic Shelf Labels (ESL)
  • Battery-powered Signage
  • Other Portable Electronic Devices

Technical Specifications

The device comes in a VQFN (48) package and operates over a wide temperature range. Its input voltage range, output voltage range, and efficiency are designed to meet the stringent requirements of portable electronics.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TPS65185RGZR is no exception, backed by TI's extensive technical support and documentation, ensuring that designers can integrate this PMIC into their products with confidence.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3911 $52.6932
28+ $3.6030 $100.8840
43+ $3.4904 $150.0872
60+ $3.3778 $202.6680
77+ $3.2652 $251.4204
103+ $2.9274 $301.5222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess